location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y4294 laptop case 35.6 cm (14") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y4294
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4294
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 57Y4294 laptop case 35.6 cm (14") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 35.6 cm (14") Black
  • - Neoprene
  • - 180 g
Long product name Lenovo 57Y4294 laptop case 35.6 cm (14") Sleeve case Black :
The long product name of Lenovo 57Y4294 laptop case 35.6 cm (14") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 14W Sleeve Case
More>>>
Lenovo 57Y4294 laptop case 35.6 cm (14") Sleeve case Black:
The official description of Lenovo 57Y4294 laptop case 35.6 cm (14") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to fit and complement ThinkPad notebooks up to 14W, this sleeve protects your notebook from being scratched. You can use the sleeve inside another carrying case or on its own. Features and benefits:

- Fits the ThinkPad Edge 14 and R/T/SL 400 series laptops
- Reversible sleeve with black and red color that matches your ThinkPad laptop
- Lightweight neoprene construction
- Limited lifetime warranty

Short summary description Lenovo 57Y4294 laptop case 35.6 cm (14") Sleeve case Black:
This short summary of the Lenovo 57Y4294 laptop case 35.6 cm (14") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y4294, Sleeve case, 35.6 cm (14"), 180 g

Long summary description Lenovo 57Y4294 laptop case 35.6 cm (14") Sleeve case Black:
This is an auto-generated long summary of Lenovo 57Y4294 laptop case 35.6 cm (14") Sleeve case Black based on the first three specs of the first five spec groups.

Lenovo 57Y4294. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"). Weight: 180 g

Features
Maximum screen size *
35.6 cm (14")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black
Weight & dimensions
Weight
180 g
Other features
Dimensions (WxDxH)
280 x 25 x 355 mm
Country Distributor
United Kingdom 1 distributor(s)