location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Wenger Deluxe Slim Case 39.6 cm (15.6") Trolley case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wenger Deluxe Slim Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4272
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2018 16:12:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited lifetime
Long product name Lenovo Wenger Deluxe Slim Case 39.6 cm (15.6") Trolley case :
The long product name of Lenovo Wenger Deluxe Slim Case 39.6 cm (15.6") Trolley case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wenger Deluxe Slim Case for Lenovo
More>>>
Lenovo Wenger Deluxe Slim Case 39.6 cm (15.6") Trolley case:
The official description of Lenovo Wenger Deluxe Slim Case 39.6 cm (15.6") Trolley case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wenger Carrying cases are designed exclusively for Lenovo, combining the ultimate in protection, functionality and design for the mobile user.

Features & Benefits:

- Designed exclusively for Lenovo
- Fits up to 15.6W laptops
- Premium, lightweight material offers stylish durability
- Separate laptop and folder compartments for superior organization
- Tear resistant shoulder strap ensures long lasting durability
- Trolley strap mounts case on a rolling suitcase

Short summary description Lenovo Wenger Deluxe Slim Case 39.6 cm (15.6") Trolley case:
This short summary of the Lenovo Wenger Deluxe Slim Case 39.6 cm (15.6") Trolley case data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Wenger Deluxe Slim Case, Trolley case, 39.6 cm (15.6")

Long summary description Lenovo Wenger Deluxe Slim Case 39.6 cm (15.6") Trolley case:
This is an auto-generated long summary of Lenovo Wenger Deluxe Slim Case 39.6 cm (15.6") Trolley case based on the first three specs of the first five spec groups.

Lenovo Wenger Deluxe Slim Case. Case type: Trolley case, Maximum screen size: 39.6 cm (15.6")

Features
Maximum screen size *
39.6 cm (15.6")
Features
Case type *
Trolley case
Brand Image Product code Product Stock Price from
Lenovo Wenger Slim Case 39.6 cm (15.6") Trolley case Lenovo Wenger Slim Case 39.6 cm (15.6") Trolley case
(show image)
57Y4273 Wenger Slim Case 0.00
(excl. VAT)
0 (incl. VAT)