location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57330910
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White 120 W
  • - Intel® Core™ i3 i3-4150T 3 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD-RW Card reader integrated
  • - Intel® HD Graphics 4400
  • - 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8.1 64-bit
Long product name Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White :
The long product name of Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4150T (3M Cache, 3.00 GHz), 23" FHD LED (1920x1080) Touch, 4GB DDR3 RAM, 1TB HDD, Intel HD Graphics 4400, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, DVD-RW, Windows 8.1 64-bit
More>>>
Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:
The official description of Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4th Generation Intel® Core™ Processors.
With up to 10 percent more processing power, 4th generation Intel® Core™ processors deliver faster performance and up to 68% better graphics. They can also guard against identity theft and ensure safe access to your network with built-in security features.

Space-saving Design
The 23" all-in-one takes surprisingly little space on your desk, counter, or entertainment center. A mere 53mm/2.1" thick, the unit boasts clutter-free cable management and a sleek metal stand to store the keyboard. And on the rare occasions when the C560 is not in use, everything can be tucked away neatly.

Multimedia Power
Discrete graphics support, an integrated DVD reader/writer, stereo speakers with Dolby® Advanced Audio™, and optional HDMI output offer crisp visuals and immersive sound for a fuller, more satisfying home entertainment experience.

Tool-Free Expandability
Probably the most easily expandable all-in-one PC in the market, the C560 lets you seamlessly install up to 2TB of additional storage space — without the need for a screwdriver.

AccuType Wireless Keyboard (Optional Feature)
Island-style, ergonomic keys allow more fluid, spacious, comfortable and accurate typing than standard keyboards; while the optional Intelligent Touchpad lets you use Windows 8 gesture controls without the need for a multitouch display.

USB 3.0 SuperSpeed
Up to 10 times faster than previous USB technologies, the USB 3.0 SuperSpeed enables you to move data quickly between your PC and other devices.

Ample Storage and Memory
With up to 2TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos. And up to 8GB memory is great for multitasking.

Lenovo Assistant
Keep it simple by with Lenovo Assistant, an easy-to-use interface to organize your favorites, clean up history and junk files, and manage your PC's network connections and energy consumption.

Lenovo Rescue System
Quickly and easily backup and recover system files, applications, drivers, and user files.

HDMI Output
The optional HDMI-out port allows easy connection to a large screen HD television or other monitor.

Short summary description Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:
This short summary of the Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre C560, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:
This is an auto-generated long summary of Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White based on the first three specs of the first five spec groups.

Lenovo IdeaCentre C560. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: White

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4150T
Processor cores
2
Processor threads
4
Processor frequency *
3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Processor series
Intel Core i3-4100 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1PG
Tcase
66.4 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM, DDR3L-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.3
On-board graphics card ID
41
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Audio system
Dolby Advanced Audio
Camera
Built-in camera *
Yes
Camera resolution
1280 x 720 pixels
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
White
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H81
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77487
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
574 mm
Depth (with stand)
57 mm
Height (with stand)
453 mm
Weight (with stand)
8 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
Storage drive interface
Serial ATA
Autonomy mode
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-09-28 07:06:14
Uk has collected 6 expert reviews for Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Digitaltrends.com
Updated:
2014-09-28 07:06:14
Affordable all-in-one computers can be tricky for manufacturers to pull off. Over the last few years, a number of sub-$1,000 rigs have passed through our offices, but only one, the Gateway ZX4970-UR22 , has received our recommendation. Lackluster hardware...
Good Sturdy construction, Hard drive, RAM can be upgraded by user, Attractive 1080p touchscreen, Loud speakers, Strong processor performance...
Bad Unattractive exterior, Very glossy display, No HDMIin, 802.11ac or Bluetooth...
Bottom line The Lenovo C560 Touch we reviewed is a high-end configuration. The system starts at around $550 for the most basic version, which is over $200 less than the $779 as-tested price. This pricing clearly puts the C560 in the same league as the Gateway ZX497...
90%
tomsguide.com
Updated:
2014-09-28 07:06:14
Lenovo's C540 Touch all-in-one hit a sweet spot between style, affordability and functionality, providing a family-friendly Windows 8.1 experience buffered by awesome audio output. Its successor, the C560 Touch, retains all of those standout features and...
Good Affordabl, Sleek desig, Bright displa, Excellent audi, Easy-open rear panel...
Bad Weak webcam...
Bottom line The $779 Lenovo C560 Touch is an affordable all-in-one with something for everyone. Audiophiles can bask in its crystal clear sound output, kids can enjoy games and movies on its bright, 23-inch 1080p display and creatives can take advantage of its inc...
80%
pcmag.com
Updated:
2014-09-28 07:06:14
The Lenovo C560 Touch ($779.99 as tested) is a 23-inch all-in-one desktop sold exclusively through Best Buy, that straddles the line between the entry-level and midrange PC categories. Its price puts it right between the two, either on the expensive end o...
Good Decent performance. 23-inch full-HD display. Tool-free access to RAM and drive bays.
Bad Optical touch sensor adds bulky bezel. Only supports 5-finger touch. Wired keyboard and mouse. No Blu-ray drive...
Bottom line The Lenovo C560 Touch all-in-one desktop is priced like a midrange system, but outfitted like an entry-level PC...
60%
techreviewsource.com
Updated:
2014-09-28 07:06:14
The Lenovo C560 Touch is an 23-inch all-in-one touch PC with a 1080p display, 8GB of RAM and a good construction. While we like the build, the exterior isn't anything too special in terms of design and it lacks Bluetooth and and HDMI-input.The design of t...
Good Wellconstructed, Hard drive and memory user upgradable, 1080p touch screen, Good performance...
Bad Glossy display, Exterior is plain and lots of plastic, No HDMIinput or Bluetooth...
70%