location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57329304
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 280 W
  • - Intel® Core™ i5 i5-4460 3.2 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD-RW Card reader integrated
  • - AMD Radeon R7 240 2.05 TB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 8.1 64-bit
Long product name Lenovo Essential H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Mini Tower PC Black :
The long product name of Lenovo Essential H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4460, 8GB (DDR3), 1TB (HDD), AMD Radeon R7 240 (2GB), Intel H81, Gigabit LAN, DVD-RW, 6x USB 2.0, 2x USB 3.0, HDMI, VGA, Windows 8.1 (64 bit), 280W, 7.9 kg
More>>>
Lenovo Essential H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Mini Tower PC Black:
The official description of Lenovo Essential H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multimedia Power
Thanks to its NVIDIA® Geforce® or AMD Radeon™ HD graphics support, 5.1 surround sound, HDMI output and DVD reader/writer or optional Blu-ray™ drive, the Lenovo H530 PC offers a complete home entertainment experience.

Wireless AccuType Keyboard
A wireless keyboard and mouse combination save space on your desktop, and with individual rounded keys the comfort and accuracy of typing is second to none.

Lenovo Cloud Storage
Protect your critical data, while also making access to information and file-sharing quick and convenient. Automatically back-up all your files, music and video, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.

Lenovo Rescue System
Quickly and easily backup and recover system files, applications, drivers, and even user files.

Lenovo Assistant
Keep it simple by choosing a model with Lenovo Assistant, an easy-to-use interface to organize your favorites, clean up history and junk files, and manage your PC's network connections and energy consumption.

USB 3.0
Move data quickly between your PC and other devices with USB 3.0 SuperSpeed. It's up to 10 times faster than previous USB technologies and complements the convenience of the 7-in-1 card reader.

Short summary description Lenovo Essential H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Mini Tower PC Black:
This short summary of the Lenovo Essential H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential H530, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, Windows 8.1

Long summary description Lenovo Essential H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Mini Tower PC Black:
This is an auto-generated long summary of Lenovo Essential H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Mini Tower PC Black based on the first three specs of the first five spec groups.

Lenovo Essential H530. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4460
Processor cores
4
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i5-4400 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MMC+, MS PRO, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon R7 240
Discrete graphics card memory
2.05 TB
Discrete graphics memory type
GDDR3
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
No
S/PDIF out port
No
DC-in jack
No
SmartCard slot
No
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
2
Number of 5.25" bays
1
Product colour *
Black
Performance
Motherboard chipset
Intel® H81
Compatible processor series
Intel® Celeron®
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR1QK
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80817
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
280 W
Weight & dimensions
Width *
175 mm
Depth *
375 mm
Height *
360 mm
Weight *
7.9 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Cables included
AC
Manual
Yes
AC adapter included
Yes
Other features
Optical drives quantity
1
Form factor
Tower
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x