location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Erazer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57328440
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 625 W
  • - Intel® Core™ i7 i7-4770K 3.5 GHz
  • - 32 GB DDR3-SDRAM 1600 MHz 4 x 8 GB
  • - 4 TB HDD Card reader integrated
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 8.1 64-bit
Long product name Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black :
The long product name of Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4770K, 32GB (DDR3), 4TB (HDD), Intel HD Graphics 4600, Windows 8.1 (64 bit), 625 W, 802.11 b/g/n, 6 x USB 2.0, 2 x USB 3.0, 1 x VGA, 1 x HDMI, 1 x DisplayPort, 1 x LAN, 12.7 kg
More>>>
Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black:
The official description of Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OneKey® Overclocking
Increase processor performance across all four cores with the click of a button, or via customized settings.

Dolby® Advanced Audio™ 7.1-Channel Surround Sound, S/PDIF Support
Immerse yourself in the full eight-channel audio sensation common to many home theatre configurations with Dolby® Advanced Audio™. If you opt for digital output, you can rely on Sony/Philips Digital Interconnect Format (S/PDIF) to minimize audio loss.

Ample Storage and Memory
With up to 16GB DDR3 memory, you can drive your PC's performance and multi-tasking power to the next tier. And with up to 2TB HDD internal storage plus external HDD hot-swap bay, you'll have more room than ever for all of your data. SSHD hybrid storage (available on select models) will give you faster boot times on top of it all.

Extreme Expandability
Easily install up to 4TB of additional storage space. A hot-swap external drive bay makes this especially seamless, allowing you to plug in additional storage without powering down. Or add the extreme gaming hardware of your choice, whether it be a a 5.25" unit like an additional hot-swap bay, RAID 0 storage, or additional memory.

SuperSpeed USB 3.0 with Always-On USB Charging
Enables file transfers up to 10 times faster than previous USB technologies, allowing for lightning-fast copying of large media files, as well as seamless connections between audio- and video-related peripherals. Backward-compatible with USB 2.0 devices. Front-located always-on USB charging lets you charge devices even when the PC is powered off.

Lenovo Cloud Storage
Protect your important files and data, while also making access to information and file-sharing quick and convenient. Automatically back-up and synchronize data across your home, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.

Short summary description Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black:
This short summary of the Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Erazer X510, 3.5 GHz, Intel® Core™ i7, i7-4770K, 32 GB, 4 TB, Windows 8.1

Long summary description Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black:
This is an auto-generated long summary of Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black based on the first three specs of the first five spec groups.

Lenovo Erazer X510. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 4 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 625 W. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4770K
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Number of QPI links
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
32 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
4 x 8 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
4 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
4 TB
HDD interface
SATA III
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MMC+, MS PRO, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Water cooling system
No
Product colour *
Black
Performance
Motherboard chipset
Intel® Z87
Performance
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR147
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
75123
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
625 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
183 mm
Depth *
516 mm
Height *
445 mm
Weight *
12.7 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Manual
Yes
AC adapter included
Yes
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-09-28 07:06:31
Uk has collected 8 expert reviews for Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 32 GB DDR3-SDRAM 4 TB HDD Windows 8.1 Tower PC Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Digitaltrends.com
Updated:
2014-09-28 07:06:31
Lenovo isn't slowing its march on the PC gaming space. While not traditionally known as a brand that gamers flock to, several of the company's recent notebooks have proven to be very capable. Even entry-level models sometimes ship with Nvidia graphics. L...
Good Small case, Strong processor performance, Great peripherals...
Bad Confused exterior design, Interior layout isn't optimized for upgrades, Onetouch overclocking is of questionable value, l 3D performance could be better...
Bottom line The Lenovo Erazer X510 is a perfect example of why major brands rarely attract gamers, even when they offer affordable, well-equipped rigs. Rather than building a unique product from the ground up, the company re-used the bones of its affordable home PC...
50%
computershopper.com
Updated:
2014-09-28 07:06:31
The X510 (model 57323869) comes equipped with an Intel Core i7-4770K processor; 16GB of memory; a 2GB Nvidia GeForce GTX 760 graphics card; a 1TB hybrid hard drive with 8GB solid-state buffer; and a DVD±RW optical drive. Also included is Lenovo's OneKey O...
Good Nicelooking case, Easy onebutton overclocking, Builtin WiFi, Good price for a gaming system...
Bad Cluttered case interior, Middling performance, Limited expandability...
Bottom line A retail gaming system that looks the part at a reasonable price, Lenovo's Erazer X510 offers plenty to attract moderate gamers, including the allure of one-button overclocking. But can it walk the walk? Read More…...
70%
pcmag.com
Updated:
2014-09-28 07:06:31
Lenovo is back for another crack at the ready-to-buy gaming desktop market with the Erazer X510 ($1,449.99 as tested). This funky- looking midrange gaming rig benefits from refinements over the previous Lenovo Erazer X700%displayPrice% at %seller%, while...
Good Simplified design. One-button overclocking. Powerful quad-core Intel Core i7-4770K processor and Nvidia GeForce GTX 760 GPU.
Bad Garish, plastic front panel. No Blu-ray drive...
Bottom line The Lenovo Erazer X510 is a solid midrange gaming desktop that is built for gamers who want a decent machine now, with the possibility of some future expansion...
70%
about.com
Updated:
2014-09-28 07:06:31
Buy DirectJul 14 2014 - If you ever considered overclocking but were afraid of breaking your PC, then the Lenovo Erazer X510 is a good introduction with its no hassle overclocking button. Performance from the system is quite good whether you intend to use...
Bottom line Jul 14 2014 - If you ever considered overclocking but were afraid of breaking your PC, then the Lenovo Erazer X510 is a good introduction with its no hassle overclocking button. Performance from the system is quite good whether you intend to use the syste...
80%
pcworld.com_techhive.com
Updated:
2014-10-01 02:57:13
We all dream of the day we can afford a triple-GPU gaming behemoth that can run the most demanding AAA games on a 4K monitor at a frame rate that never dips below 60fps. But for most of us, that dream is about as attainable as owning a Formula 1 race car...
Good Sleek case design, Powerful unlocked CPU, Hotswappable harddrive bay...
Bad Poor internal airflow, No SSD, Relatively weak video card...
Bottom line Lenovo's Erazer X510 gaming PC is a good choice for an entry-level gamer with a limited budget...
70%
tomsguide.com
Updated:
2014-10-01 02:57:13
Touting impressive horsepower and room to add even more, the Lenovo Erazer X510 is a gaming desktop designed to grow with players in the long term. This $1,350 machine contains a speedy Core i7 processor and GeForce GTX 760 graphics, all packed within a s...
Good Sharp design, Tool-free expandability, Strong overall graphics performance,Comf, customizable mouse...
Bad Subpar frame rates for some high-end games, No SSD...
Bottom line The Lenovo Erazer X510 gaming PC provides zippy performance and flexible customization for an entry-level price. Touting impressive horsepower and room to add even more, the Lenovo Erazer X510 is a gaming desktop designed to grow with players i...
80%
hothardware.com
Updated:
2014-10-23 08:40:52
We have seen a rapid influx of entry-level to enthusiast-class gaming systems and hardware over the last few months. The Maingear Rush we recently evaluated targets the most demanding PC users with its twin AMD Radeon R9 295X2 (8GB DDR5) video cards, kill...
Good Good Looking Chassis, Decent Performance, Power Friendly, Very Quiet...
Bad No Dedicated SSD...
0%
hothardware.com
Updated:
2014-12-11 03:05:34
We have seen a rapid influx of entry-level to enthusiast-class gaming systems and hardware over the last few months. The Maingear Rush we recently evaluated targets the most demanding PC users with its twin AMD Radeon R9 295X2 (8GB DDR5) video cards, kill...
Good Good Looking Chassis, Decent Performance, Power Friendly, Very Quiet...
Bad No Dedicated SSD...
Bottom line The Lenovo Erazer x510 is a solid mid-tier gaming rig. If you're looking to game at HD resolutions (720p or 1080p), this relatively budget-friendly machine offers decent performance with high image quality settings. It obviously won't compete with killer...
0%