location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo C C470 Intel Pentium G G3220T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57325509
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Lenovo 57325509 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo C C470 Intel Pentium G G3220T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White
  • - Intel Pentium G G3220T 2.6 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD Card reader integrated
  • - NVIDIA® GeForce® 820A 1 GB Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 8.1
Long product name Lenovo C C470 Intel Pentium G G3220T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White :
The long product name of Lenovo C C470 Intel Pentium G G3220T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G3220T 2.6GHz, 4GB DDR3, 500GB HDD, Intel HD Graphics + NVIDIA GeForce 820A 1GB, 21.5" 1920 x 1080, 802.11b/g/n, Ethernet, Webcam, Windows 8.1, white
More>>>
Lenovo C C470 Intel Pentium G G3220T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White:
The official description of Lenovo C C470 Intel Pentium G G3220T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Space-Saving Design
The 21.5" display with optional touchscreen takes surprisingly little space on your desk, counter, or entertainment center. The unit itself starts at a mere 50mm/2.0" thin, with clutter-free cable management and a sleek metal stand that allows you to store the keyboard underneath. Everything tucks away neatly when nobody's using the C470, even though those times will probably be rare.

Easy to Upgrade
Probably the most easily expandable all-in-one PC in the market, the C470 lets you seamlessly install up to 2TB of storage space and up to 8GB of memory — without the need for a screwdriver.

Multimedia Power
Thanks to its HD graphics support and stereo speakers with Dolby Advanced Audio v2, this PC offers crisp visuals and immersive sound for a fuller, more satisfying home entertainment experience.

4th Generation Intel Core Processors
With up to 10 percent more processing power, 4th generation Intel Core processors deliver faster performance. They can also guard against identity theft and ensure safe access to your network with built-in security features.

Integrated DVD Drive
Enjoying movies on DVD and burning discs is a snap thanks to the C470’s integrated DVD reader/writer and accompanying software suite.

AccuType Keyboard
Featuring a modern look and feel, the optional AccuType keyboard has island-style, ergonomic keys that allow a more fluid, spacious, comfortable and accurate typing experience than standard keyboard designs.

Lenovo Assistant
Enjoy trouble-free file clean-up and network connection management with this simple-to-use interface.

Lenovo Rescue System
Quickly and easily back up and recover system files, applications, drivers, and even user files.

Range of Connectors
With connectors like super-fast USB 3.0 and a 6-in-1 card readers, transferring data between devices is simple and convenient.

Short summary description Lenovo C C470 Intel Pentium G G3220T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White:
This short summary of the Lenovo C C470 Intel Pentium G G3220T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo C C470, 54.6 cm (21.5"), Full HD, Intel Pentium G, 4 GB, 500 GB, Windows 8.1

Long summary description Lenovo C C470 Intel Pentium G G3220T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White:
This is an auto-generated long summary of Lenovo C C470 Intel Pentium G G3220T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820A Windows 8.1 White based on the first three specs of the first five spec groups.

Lenovo C C470. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel Pentium G, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 820A. Built-in camera. Operating system installed: Windows 8.1. Product colour: White

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3220T
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Pentium G3000 series for Desktop
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1CL
Tcase
66.4 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
21.3 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 820A
Discrete graphics card memory
1 GB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
Audio
Built-in speaker(s) *
Yes
Audio
Built-in microphone
Yes
Audio system
Dolby Advanced Audio v2
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
White
Performance
Product type *
All-in-One PC
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
77774
Weight & dimensions
Width (with stand)
530 mm
Weight (with stand)
6.5 kg
Width (without stand)
530 mm
Depth (without stand)
50 mm
Height (without stand)
437 mm
Packaging content
Mouse included
No
Keyboard included
No
Other features
Autonomy mode
No
Detachable display
No