location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre C360 Intel Pentium G G3220T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705M Windows 8.1 Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57321462
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre C360 Intel Pentium G G3220T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705M Windows 8.1 Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 120 W
  • - Intel Pentium G G3220T 2.6 GHz
  • - 49.5 cm (19.5") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® 705M 2.05 TB Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 8.1 64-bit
Long product name Lenovo IdeaCentre C360 Intel Pentium G G3220T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705M Windows 8.1 Wi-Fi 4 (802.11n) Black :
The long product name of Lenovo IdeaCentre C360 Intel Pentium G G3220T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705M Windows 8.1 Wi-Fi 4 (802.11n) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19.5" HD+ (1600x900), Intel Pentium G3220T (2.6 GHz), 4GB DDR3 RAM, 500GB HDD, Intel HD Graphics+NVIDIA GeForce 705M 2GB, Gigabit Ethernet, Wi-Fi 802.11 b/g/n, Bluetooth, DVD±RW, Windows 8.1 64-bit
More>>>
Lenovo IdeaCentre C360 Intel Pentium G G3220T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705M Windows 8.1 Wi-Fi 4 (802.11n) Black:
The official description of Lenovo IdeaCentre C360 Intel Pentium G G3220T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705M Windows 8.1 Wi-Fi 4 (802.11n) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4th Generation Intel® Core™ Processors.
With up to 10% more processing power and 4th generation Intel® Core™ processors delivering faster performance. They can also guard against identity theft and ensure safe access to your network with built-in security features.

Space-saving Design
The 19.5" all-in-one takes surprisingly little space on your desk, counter, or entertainment center. A mere 50mm/2" thin, the unit boasts clutter-free cable management and a sleek metal stand to store the keyboard. And on the rare occasions when the C365 is not in use, everything can be tucked away neatly.

Multimedia Power
Discrete graphics support, an optional integrated DVD reader/writer, stereo speakers with Dolby® Advanced Audio™, and optional HDMI output offer crisp visuals and immersive sound for a fuller, more satisfying home entertainment experience.

Tool-Free Expandability
Probably the most easily expandable all-in-one PC in the market, the C360 lets you seamlessly install up to 2TB of additional storage space—without the need of a screwdriver.

AccuType Wireless Keyboard
Island-style, ergonomic keys allow more fluid, spacious, comfortable and accurate typing than standard keyboards; while the optional Intelligent Touchpad lets you use Windows 8 gesture controls without the need for a multitouch display.

USB 3.0 SuperSpeed
Up to 10 times faster than previous USB technologies, the USB 3.0 SuperSpeed enables you to move data quickly between your PC and other devices. The C365’s 6-in-1 card reader also makes it easier to transfer files.

Ample Storage and Memory
With up to 2TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos. And up to 8GB memory is great for multitasking.

Lenovo Assistant
Keep it simple by with Lenovo Assistant, an easy-to-use interface to organize your favorites, clean up history and junk files, and manage your PC's network connections and energy consumption.

Lenovo Rescue System
Quickly and easily backup and recover system files, applications, drivers, and user files.

HDMI Output
The optional HDMI-out port allows easy connection to a large screen HD television or other monitor.

Short summary description Lenovo IdeaCentre C360 Intel Pentium G G3220T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705M Windows 8.1 Wi-Fi 4 (802.11n) Black:
This short summary of the Lenovo IdeaCentre C360 Intel Pentium G G3220T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705M Windows 8.1 Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre C360, 49.5 cm (19.5"), HD+, Intel Pentium G, 4 GB, 500 GB, Windows 8.1

Long summary description Lenovo IdeaCentre C360 Intel Pentium G G3220T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705M Windows 8.1 Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of Lenovo IdeaCentre C360 Intel Pentium G G3220T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 705M Windows 8.1 Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre C360. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Pentium G, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 705M. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
Full HD
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3220T
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Pentium G3000 series for Desktop
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1CL
Tcase
66.4 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
21.3 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 705M
Discrete graphics card memory
2.05 TB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
Dolby Advanced Audio
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Headphone outputs
1
Ports & interfaces
Microphone in
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77774
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
498 mm
Depth (with stand)
57 mm
Height (with stand)
407 mm
Weight (with stand)
5.7 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
Storage drive interface
Serial ATA
Autonomy mode
No
Intel® Virtualization Technology (Intel® VT)
VT-x