- - All-in-One PC Black, Silver
- - Intel® Core™ i5 i5-3230M 2.6 GHz
- - Touchscreen 58.4 cm (23") Full HD 1920 x 1080
- - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
- - 1 TB HDD Blu-Ray DVD Combo Card reader integrated
- - NVIDIA® GeForce® 615 2.05 TB Intel® HD Graphics 4000
- - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
- - Windows 8 64-bit
23.0" Full HD 1920 x1080 Multi-touch, Intel Core i5-3230 (3M Cache, 2.6 GHz), 4GB DDR3, NVIDIA GeForce 615 2GB, 1TB HDD, 720p HD WebCam, Gigabit Ethernet, WLAN 802.11 b/g/n, Windows 8 64-bit
10-Point Multitouch Display
Interact with your A520 by using simple, intuitive gestures directly on the 23" screen. The A520 uses 10-point multitouch technology for greater accuracy and flexibility.
Widely Adjustable Viewing Angle
The A520's smartly designed display mount allows you to adjust it across a huge range — from -5 degrees to 90 degrees. That means you can watch it in a vertical position like a PC or television, slope it gently for relaxed touchscreen use, or slide it into a full horizontal position to play two-person touch games.
Integrated DVD Reader/Writer or Blu-ray Disc™ Drive
Watch movies, listen to music, and burn discs with the A520's integrated DVD reader/writer or Blu-ray Disc™ drive.
Enhanced graphics
Enjoy incredible multimedia and gaming when you choose an A520 with discrete NVIDIA® GeForce® graphics with DirectX® 11.
Full HD Display
The IdeaCentre A520's 23" HD frameless display with 16:9 widescreen delivers stunning video.
Simple Maintenance
With OneKey® Rescue System, recovering from viruses or other technical difficulties is a snap. The IdeaCentre A520 also makes it easy to back up your system and scan for and kill viruses.
WiFi, Bluetooth
With 802.11 b/g/n WiFi connectivity, 10/100/1000 LAN, and optional Bluetooth® 4.0, you'll be able to connect seamlessly with your network and other devices.
Stereo Speakers With Dolby® Home Theater® v4
The A520's speakers deliver rich stereo sound, while Dolby Home Theater v4 provides an immersive audio experience.
Fast Data Transfer
Move data between the A520 and other devices quickly with USB 3.0 – it's up to 10 times faster than previous USB technologies.
Integrated Webcam
The A520's integrated 720p HD webcam will help you enjoy web conferences or online video chats like you're really there.
Lenovo IdeaCentre A520, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8
Lenovo IdeaCentre A520. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 615. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black, Silver