Lenovo logo

Lenovo Essential H330 Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1 TB Windows 7 Home Basic Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106547
Info modified on:
23 Jul 2024, 21:19:05
Long product name Lenovo Essential H330 Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1 TB Windows 7 Home Basic Small Desktop PC Black:

Intel Core i3-2120 (3M Cache, 3.30 GHz), 6GB DDR3, 1TB HDD, Intel HD Graphics 2000, Gigabit Ethernet, 6 x USB 2.0, HDMI, Windows 7 Home Basic

Lenovo Essential H330 Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1 TB Windows 7 Home Basic Small Desktop PC Black:

Saves Space. And Cost.
Fun is an affordable PC that provides entertainment for the whole family.
It’s half the size of a standard desktop, and yet the space-saving Lenovo®H330 is fully loaded with fun features. Whether it’s gaming, video playback and homework, or editing photo albums and keeping the family finances in order, there’s something for everyone at home. There are many thoughtful features too. The Lenovo Dynamic Brightness looks after your eyes, by automatically adjusting screen brightness based on ambient light conditions. The Lenovo Eye Distance System alerts you if you lean too close to the screen. And the Lenovo Rescue System makes data backup and recovery quick and easy. The H330 features up to Intel® processors. And Lenovo Enhanced Experience 2.0 for Windows® 7 with RapidBoot technology ensures that this PC starts up to 20 seconds faster than a typical Windows® 7 computer. So whatever be your idea of fun, the Lenovo H330 will bring it to life.

Short summary description Lenovo Essential H330 Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1 TB Windows 7 Home Basic Small Desktop PC Black:

Lenovo Essential H330, 3.3 GHz, Intel® Core™ i3, i3-2120, 6 GB, 1 TB, Windows 7 Home Basic

Long summary description Lenovo Essential H330 Intel® Core™ i3 i3-2120 6 GB DDR3-SDRAM 1 TB Windows 7 Home Basic Small Desktop PC Black:

Lenovo Essential H330. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Basic. Chassis type: Small Desktop. Product type: PC. Weight: 6.8 kg. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.