location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre C100 Intel Atom® 330 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR3-SDRAM 160 GB HDD FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57-123104
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre C100 Intel Atom® 330 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR3-SDRAM 160 GB HDD FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Intel Atom® 330 1.6 GHz
  • - 47 cm (18.5") 1366 x 768
  • - 1 GB DDR3-SDRAM
  • - 160 GB HDD DVD-RW
  • - Ethernet LAN 10,100 Mbit/s
  • - FreeDOS
Long product name Lenovo IdeaCentre C100 Intel Atom® 330 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR3-SDRAM 160 GB HDD FreeDOS Black :
The long product name of Lenovo IdeaCentre C100 Intel Atom® 330 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR3-SDRAM 160 GB HDD FreeDOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom 330(1.60GHz), 1GB RAM, 160GB HDD, Free DOS
More>>>
Lenovo IdeaCentre C100 Intel Atom® 330 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR3-SDRAM 160 GB HDD FreeDOS Black:
The official description of Lenovo IdeaCentre C100 Intel Atom® 330 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR3-SDRAM 160 GB HDD FreeDOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo is expanding its all-in-one desktop PC portfolio to provide consumers more choice with the new C100.
The traditional desktop form factor has evolved as consumers enrich their digital lifestyle with multimedia and content generation. All-in-one PCs have become an increasingly popular choice for consumers seeking a complete PC solution. Lenovo offers two all-in-one product lines targeting different consumer needs for the digital home. The A Series highlights sophisticated style while the C Series delivers a great digital home experience and reliable PC.

The Lenovo C100 Key Features Include:
Attractive slim-line design: Compact dimensions of 18.5 inch x14.5 inch x 4 inch, featuring an 18.5 inch, 16:9 widescreen and two-inch screen depth design.
Intel Atom Core™processors: Available with Intel Atom 230 single core or Intel Atom 330 dual core options for fast and powerful operations.
Easy to access multimedia: DVD burner/reader and four USB ports.
Security and peace of mind: The C100 comes with the Lenovo Recovery System including OneKey™ Antivirus and OneKey™ Recovery that scans for viruses before entering Windows and effectively recovers and restores corrupted data.

Short summary description Lenovo IdeaCentre C100 Intel Atom® 330 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR3-SDRAM 160 GB HDD FreeDOS Black:
This short summary of the Lenovo IdeaCentre C100 Intel Atom® 330 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR3-SDRAM 160 GB HDD FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre C100, 47 cm (18.5"), Intel Atom®, 1 GB, 160 GB, FreeDOS, Black

Long summary description Lenovo IdeaCentre C100 Intel Atom® 330 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR3-SDRAM 160 GB HDD FreeDOS Black:
This is an auto-generated long summary of Lenovo IdeaCentre C100 Intel Atom® 330 47 cm (18.5") 1366 x 768 pixels All-in-One PC 1 GB DDR3-SDRAM 160 GB HDD FreeDOS Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre C100. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
Full HD
No
HD type *
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
330
Processor cores
2
Processor threads
4
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Thermal Design Power (TDP)
8 W
Processor front side bus
533 MHz
Processor socket
BGA 437
Processor lithography
45 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
FSB
FSB Parity
No
Processor code
SLG9Y
Tcase
85.2 °C
Tjunction
100 °C
Number of Processing Die Transistors
94 M
CPU multiplier (bus/core ratio)
12
Processing Die size
52 mm²
Processor core voltage (AC)
1.25 - 1.40 V
Conflict-Free processor
No
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
160 GB
Storage media *
HDD
HDD speed
5400 RPM
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
No
Camera
Built-in camera *
Yes
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
DVI port
No
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Smart Response Technology
No
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35641
Packaging content
Mouse included
Yes
Keyboard included
Yes
Remote control included
No
Other features
Storage drive interface
Serial ATA
TV tuner integrated
No