location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad T150 Toploader (Green Point) 39.1 cm (15.4") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad T150 Toploader (Green Point)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55Y9397
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaPad T150 Toploader (Green Point) 39.1 cm (15.4") Messenger case Black :
The long product name of Lenovo IdeaPad T150 Toploader (Green Point) 39.1 cm (15.4") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaPad T150 Toploader (Green Point)
More>>>
Lenovo IdeaPad T150 Toploader (Green Point) 39.1 cm (15.4") Messenger case Black:
The official description of Lenovo IdeaPad T150 Toploader (Green Point) 39.1 cm (15.4") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ideapad 15" Toploader T150 easily transports and protects your notebook. It is made of durable, lightweight, water-resistant poly. It offers highly efficient interior space management for everything from peripheral equipment to writing pads, and includes a specialized digital appliance compartment and earphone compartment. The ergonomic handles and shoulder strap make it comfortable to carry your mobile office everywhere.

Features & Benefits:

- Leisure business fashion -- Simple and smooth appearance with highly unified color and style complement your IdeaPad laptop
- High quality, water-resistant, herringbone lining
- Double shock-proof structure provides best protection for your laptop
- Flexible and spacious interior space
- Ergonomically designed
- Specialized digital appliance compartment and earphone compartment
- Comfortable shoulder pad and handle with sweat-absorbent foam

Short summary description Lenovo IdeaPad T150 Toploader (Green Point) 39.1 cm (15.4") Messenger case Black:
This short summary of the Lenovo IdeaPad T150 Toploader (Green Point) 39.1 cm (15.4") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad T150 Toploader (Green Point), Messenger case, 39.1 cm (15.4")

Long summary description Lenovo IdeaPad T150 Toploader (Green Point) 39.1 cm (15.4") Messenger case Black:
This is an auto-generated long summary of Lenovo IdeaPad T150 Toploader (Green Point) 39.1 cm (15.4") Messenger case Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad T150 Toploader (Green Point). Case type: Messenger case, Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Messenger case
Features
Material *
Polyester
Product main colour *
Black