location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 55Y9317 power adapter/inverter Indoor 135 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55Y9317
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55Y9317
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 08:11:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 55Y9317 power adapter/inverter Indoor 135 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 135 W Input voltage: 100-240 V
  • - Purpose: Laptop
  • - Black
Long product name Lenovo 55Y9317 power adapter/inverter Indoor 135 W Black :
The long product name of Lenovo 55Y9317 power adapter/inverter Indoor 135 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55Y9317, 135W, 100-240 volt AC, Black
More>>>
Lenovo 55Y9317 power adapter/inverter Indoor 135 W Black:
The official description of Lenovo 55Y9317 power adapter/inverter Indoor 135 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get power when and where you need it with a spare ThinkPad AC adapter. Keep one in the office, one at home, and another in your carrying case for convenient access to power wherever a wall outlet is available.

Short summary description Lenovo 55Y9317 power adapter/inverter Indoor 135 W Black:
This short summary of the Lenovo 55Y9317 power adapter/inverter Indoor 135 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 55Y9317, Laptop, Indoor, 100-240 V, 135 W, ThinkPad T410, T410i, T400s, T410s, T410si, T510, T510i, T520, W510, Black

Long summary description Lenovo 55Y9317 power adapter/inverter Indoor 135 W Black:
This is an auto-generated long summary of Lenovo 55Y9317 power adapter/inverter Indoor 135 W Black based on the first three specs of the first five spec groups.

Lenovo 55Y9317. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Depth: 165 mm, Height: 36 mm, Weight: 830 g

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Output power *
135 W
Compatibility
ThinkPad T410, T410i, T400s, T410s, T410si, T510, T510i, T520, W510
Design
Product colour *
Black
Weight & dimensions
Depth
165 mm
Height
36 mm
Weight
830 g
Country Distributor
United States 1 distributor(s)