Bullet Points Lenovo 55Y3709 memory module 1 GB DDR3 1333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop 1 GB DDR3 1333 MHz
- - CAS latency: 9
- - ECC
Warranty:
Three years.
Long product name Lenovo 55Y3709 memory module 1 GB DDR3 1333 MHz ECC
:
The long product name of Lenovo 55Y3709 memory module 1 GB DDR3 1333 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1GB PC3-10600 DDR3-1333 Low-Halogen SODIMM
More>>>
Lenovo 55Y3709 memory module 1 GB DDR3 1333 MHz ECC:
The official description of Lenovo 55Y3709 memory module 1 GB DDR3 1333 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Improve overall performance of selected ThinkPad or ThinkCentre systems by upgrading with additional memory. PC3-10600 DDR3-1333 DDR3 SODIMM memory offers maximum data transfer rates up to 1333MB/sec to help you increased performance of memory intensive applications such as streaming video, graphics and CAD programs. Adding more system memory is one of the least expensive ways to help boost overall system performance and allows more multitasking which saves time and hassle.
Features & Benefits:
- Test-proven 100% compatibility listed for supported ThinkPad and ThinkCentre systems
- Lenovo limited warranty
- Lenovo memory installed in a new Lenovo system automatically assumes system warranty
Short summary description Lenovo 55Y3709 memory module 1 GB DDR3 1333 MHz ECC:
This short summary of the Lenovo 55Y3709 memory module 1 GB DDR3 1333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo 55Y3709, 1 GB, DDR3, 1333 MHz
Long summary description Lenovo 55Y3709 memory module 1 GB DDR3 1333 MHz ECC:
This is an auto-generated long summary of Lenovo 55Y3709 memory module 1 GB DDR3 1333 MHz ECC based on the first three specs of the first five spec groups.
Lenovo 55Y3709. Component for: Laptop, Internal memory: 1 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC