location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 15" Backpack B450 - Blue 39.1 cm (15.4") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad 15" Backpack B450 - Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55Y2035
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaPad 15" Backpack B450 - Blue 39.1 cm (15.4") Backpack case :
The long product name of Lenovo IdeaPad 15" Backpack B450 - Blue 39.1 cm (15.4") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaPad 15" Backpack B450 - Blue
More>>>
Lenovo IdeaPad 15" Backpack B450 - Blue 39.1 cm (15.4") Backpack case:
The official description of Lenovo IdeaPad 15" Backpack B450 - Blue 39.1 cm (15.4") Backpack case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The IdeaPad 15" Backpack B450 fits up to 15.4" widescreen laptops. It offers massive capacity and a multi-functional design that includes a notebook compartment and many pockets, a zippered compartment, and mesh side pockets. It also has a well-padded back panel and shoulder straps for ultra comfort.

Features & Benefits:

- Fashionable partner for your IdeaPad
- Lively design and reliable quality
- Provides superior laptop protection, storage space, and comfort
- Compatible with notebooks up to 15.4" wide
- Rip Stop fabric: Resistant to tears and pulls
- Extra padded notebook compartment and organizational pockets provide a secure environment for your belongings
- Large front pocket with zipper access, mesh side pockets
- Ergonomic, impact absorbing shoulder straps and breathable back with elastic air-mesh padding for ultra comfort
- Color: Blue

Short summary description Lenovo IdeaPad 15" Backpack B450 - Blue 39.1 cm (15.4") Backpack case:
This short summary of the Lenovo IdeaPad 15" Backpack B450 - Blue 39.1 cm (15.4") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 15" Backpack B450 - Blue, Backpack case, 39.1 cm (15.4")

Long summary description Lenovo IdeaPad 15" Backpack B450 - Blue 39.1 cm (15.4") Backpack case:
This is an auto-generated long summary of Lenovo IdeaPad 15" Backpack B450 - Blue 39.1 cm (15.4") Backpack case based on the first three specs of the first five spec groups.

Lenovo IdeaPad 15" Backpack B450 - Blue. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4")

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Backpack case
Material *
Neoprene
Features
Product main colour *
Blue
Other features
Minimum screen size
39.1 cm (15.4")