location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo . System x3550 M5 Xeon E5 v3 Six-Core 2.40 GHz Bus Speed 1866 MHz 15 MB Cache server

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
.Server System x3550 M5 Xeon E5 v3 Six-Core 2.40 GHz Bus Speed 1866 MHz 15 MB Cache
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5463EIM
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Dec 2018 19:30:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo . System x3550 M5 Xeon E5 v3 Six-Core 2.40 GHz Bus Speed 1866 MHz 15 MB Cache server :
The long product name of Lenovo . System x3550 M5 Xeon E5 v3 Six-Core 2.40 GHz Bus Speed 1866 MHz 15 MB Cache server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5463EIM, EXPRESS X3550 M5 XEON 6C E5-2620V3 85W TopSeller x3550 M5 Xeon 6C E5-2620v3 85W 2.4GHz/1866 MHz/15MB 2x8GB O/Bay SS 3.5in SATA/SAS SR M1215 Multiburner 550W p/s Rack...
More>>>
Short summary description Lenovo . System x3550 M5 Xeon E5 v3 Six-Core 2.40 GHz Bus Speed 1866 MHz 15 MB Cache server:
This short summary of the Lenovo . System x3550 M5 Xeon E5 v3 Six-Core 2.40 GHz Bus Speed 1866 MHz 15 MB Cache server data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo .Server System x3550 M5 Xeon E5 v3 Six-Core 2.40 GHz Bus Speed 1866 MHz 15 MB Cache

Long summary description Lenovo . System x3550 M5 Xeon E5 v3 Six-Core 2.40 GHz Bus Speed 1866 MHz 15 MB Cache server:
This is an auto-generated long summary of Lenovo . System x3550 M5 Xeon E5 v3 Six-Core 2.40 GHz Bus Speed 1866 MHz 15 MB Cache server based on the first three specs of the first five spec groups.

Lenovo .Server System x3550 M5 Xeon E5 v3 Six-Core 2.40 GHz Bus Speed 1866 MHz 15 MB Cache