location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB PC3-8500 DDR3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51J0504
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:38:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz :
The long product name of Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Memory/2GB PC3-8500 1066MHz DDR3 UDIMM
More>>>
Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz:
The official description of Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adding more memory increases system performance. It allows you to take advantage of the ThinkStation full potential when working with 3D imaging, digital content creation, multimedia and other memory intensive applications.
- DDR3 lower power consumption of 1.5 volts, higher bandwidth and increased performance when compared to DDR2 memory
- Higher bandwidth made possible by 8-bit pre-fetch buffer
- Error Correcting Code (ECC) offers protection of memory errors which results in greater data integrity and system uptime
- ThinkStation testing ensures compatibility with ThinkStation S20 and D20 systems

Short summary description Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz:
This short summary of the Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 2GB PC3-8500 DDR3, 2 GB, DDR3, 1066 MHz

Long summary description Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz:
This is an auto-generated long summary of Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz based on the first three specs of the first five spec groups.

Lenovo 2GB PC3-8500 DDR3. Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz

Features
Internal memory *
2 GB
Internal memory type *
DDR3
Memory clock speed *
1066 MHz
Weight & dimensions
Width
134 mm
Depth
30 mm
Height
8 mm
Weight
100 g
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMG2362/2GB memory module 1 x 2 GB DDR3 1066 MHz ECC
(show image)
MMG2362/2GB MMG2362/2GB 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 2GB PC3-8500 DDR3-1066 memory module Lenovo 2GB PC3-8500 DDR3-1066 memory module
(show image)
55Y3707 2GB PC3-8500 DDR3-1066 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 1GB PC3-8500 DDR3-1066 memory module Lenovo 1GB PC3-8500 DDR3-1066 memory module
(show image)
55Y3706 1GB PC3-8500 DDR3-1066 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 4GB PC3-8500 DDR3-1066 memory module Lenovo 4GB PC3-8500 DDR3-1066 memory module
(show image)
55Y3708 4GB PC3-8500 DDR3-1066 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 1GB PC3-10600 DDR3 memory module 1333 MHz Lenovo 1GB PC3-10600 DDR3 memory module 1333 MHz
(show image)
43R2032 1GB PC3-10600 DDR3 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 1GB PC2-5300 DDR2 (25-Pack) memory module 667 MHz Lenovo 1GB PC2-5300 DDR2 (25-Pack) memory module 667 MHz
(show image)
51J0502 1GB PC2-5300 DDR2 (25-Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 2GB PC2-5300 DDR2 (25-Pack) memory module 667 MHz Lenovo 2GB PC2-5300 DDR2 (25-Pack) memory module 667 MHz
(show image)
51J0548 2GB PC2-5300 DDR2 (25-Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)