Lenovo logo

Lenovo ThinkPad Edge E220s Intel® Core™ i5 i5-2457M Laptop 31.8 cm (12.5") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84813
Info modified on:
23 Jan 2025, 18:45:36
Short summary description Lenovo ThinkPad Edge E220s Intel® Core™ i5 i5-2457M Laptop 31.8 cm (12.5") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Lenovo ThinkPad Edge E220s, Intel® Core™ i5, 1.3 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad Edge E220s Intel® Core™ i5 i5-2457M Laptop 31.8 cm (12.5") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

Lenovo ThinkPad Edge E220s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2457M, Processor frequency: 1.3 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.47 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.