location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XJ0L59633 display privacy filter 39.6 cm (15.6") Laptop Frameless display privacy filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XJ0L59633
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XJ0L59633
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190576238881 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XJ0L59633 display privacy filter 39.6 cm (15.6") Laptop Frameless display privacy filter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.6 cm (15.6") Laptop Frameless display privacy filter
  • - Anti-reflective
  • - LCD 16:9
  • - Easy to apply
Long product name Lenovo 4XJ0L59633 display privacy filter 39.6 cm (15.6") Laptop Frameless display privacy filter :
The long product name of Lenovo 4XJ0L59633 display privacy filter 39.6 cm (15.6") Laptop Frameless display privacy filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", 30g, 368x227x0.3mm
More>>>
Lenovo 4XJ0L59633 display privacy filter 39.6 cm (15.6") Laptop Frameless display privacy filter:
The official description of Lenovo 4XJ0L59633 display privacy filter 39.6 cm (15.6") Laptop Frameless display privacy filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo ThinkPad Privacy Filters utilise the patented 3M microlouver privacy technology to darken the screen at specific angles so as to block the vision of wandering eyes from viewing your screen while you work. This is a key benefit to companies as it provides the first line of defence against visual hacking, protecting private information from being hacked by onlookers. Privacy filters also reduce glare from bright backlight panels and overhead lights, though that’s not their primary function. Another function is that privacy filters guard and protect your screen from scratches and smears, keeping your monitor screens safe from unwanted damage. We offer touch-specific parts and non-touch parts to align with the device capabilities. Privacy Filters for ThinkPad notebooks/laptops allow you to work with the peace of mind that your on-screen information is safe from wandering eyesIt ensures the privacy of your clients' records in compliance with state and national laws and regulations for industries such as finance, consulting, healthcare, government and education (e.g. HIPPA (ensuring PHI), HITECH, NIST, PII (Patient Identifiable Information), ISO, PCI (Payment Card Info), Gramm–Leach–Bliley Act privacy in finance, Sarbanes-Oxley, CIPA (Children’s Internet Protection Act) and several breach notification laws in various US states).All Lenovo Privacy Filters for ThinkPad systems are constructed and built with high-grade optical film to ensure that the user maintains high clarity with no optical distortion.All Lenovo Privacy filters for ThinkPad systems are lightweight and easy to install and include 3M adhesive strips which allow for easy residue-free removal for multiple on-and-off uses.All Lenovo Privacy Filters utilise anti-reflective coating to reduce reflection. This improves efficiency by reducing the amount of light lost, thereby improving image contrast by eliminating unwanted light sources.

Short summary description Lenovo 4XJ0L59633 display privacy filter 39.6 cm (15.6") Laptop Frameless display privacy filter:
This short summary of the Lenovo 4XJ0L59633 display privacy filter 39.6 cm (15.6") Laptop Frameless display privacy filter data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XJ0L59633, 39.6 cm (15.6"), 16:9, Laptop, Frameless display privacy filter, Anti-reflective, 30 g

Long summary description Lenovo 4XJ0L59633 display privacy filter 39.6 cm (15.6") Laptop Frameless display privacy filter:
This is an auto-generated long summary of Lenovo 4XJ0L59633 display privacy filter 39.6 cm (15.6") Laptop Frameless display privacy filter based on the first three specs of the first five spec groups.

Lenovo 4XJ0L59633. Maximum screen size: 39.6 cm (15.6"). Aspect ratio: 16:9. Suitable for: Laptop, Type: Frameless display privacy filter. Weight: 30 g

Design
Maximum screen size *
39.6 cm (15.6")
Suitable for *
Laptop
Type *
Frameless display privacy filter
Product colour
Transparent
Features
Display filter features *
Anti-reflective
Display types supported *
LCD
Aspect ratio
16:9
Features
Easy to apply
Yes
Compatibility
Lenovo ThinkPad P50
Weight & dimensions
Width
368 mm
Height
227 mm
Depth
0.3 mm
Width (imperial)
36.8 cm (14.5")
Height (imperial)
22.6 cm (8.9")
Weight
30 g
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)