location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XF0G45867 warranty/support extension

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XF0G45867
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XF0G45867
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888772705060 show
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 08:49:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 4XF0G45867 warranty/support extension :
The long product name of Lenovo 4XF0G45867 warranty/support extension. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer System Management Premium
More>>>
Lenovo 4XF0G45867 warranty/support extension:
The official description of Lenovo 4XF0G45867 warranty/support extension as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Using Lenovo ThinkServer System Manager and Lenovo ThinkServer System Management Premium, you can increase server uptime and administrator productivity with the new and improved baseboard management controller. ThinkServer Management Premium provides additional features beyond those embedded on the base server.ThinkServer Management Premium is a hardware option installed on the motherboard which provides: Remote KVM Remote vMedia Licence for ThinkServer System Management This option is sold as an option to the server.

Short summary description Lenovo 4XF0G45867 warranty/support extension:
This short summary of the Lenovo 4XF0G45867 warranty/support extension data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XF0G45867, Lenovo ThinkServer, 22 mm, 3 cm, 11 mm, 20 g

Long summary description Lenovo 4XF0G45867 warranty/support extension:
This is an auto-generated long summary of Lenovo 4XF0G45867 warranty/support extension based on the first three specs of the first five spec groups.

Lenovo 4XF0G45867. Compatibility: Lenovo ThinkServer. Package width: 22 mm, Package length: 3 cm, Package height: 11 mm

Features
Compatibility
Lenovo ThinkServer
Packaging data
Package width
22 mm
Packaging data
Package length
3 cm
Package height
11 mm
Package weight
20 g
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)