location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XC1P72805 network card Internal Fiber 100000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XC1P72805
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC1P72805
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892101161 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 13:11:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XC1P72805 network card Internal Fiber 100000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Fiber
  • - 100000 Mbit/s
  • - Internal Component for: PC/Server
Warranty: 3 year
Long product name Lenovo 4XC1P72805 network card Internal Fiber 100000 Mbit/s :
The long product name of Lenovo 4XC1P72805 network card Internal Fiber 100000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkStation NVIDIA ConnectX-6 Dx 25G 2-Ports Ethernet Adapter
More>>>
Lenovo 4XC1P72805 network card Internal Fiber 100000 Mbit/s:
The official description of Lenovo 4XC1P72805 network card Internal Fiber 100000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This ThinkStation NVIDIA ConnectX-6 Dx 25G 2-Ports Ethernet Adapter delivers two ports of 25 Gb/s Ethernet connectivity paired with best-in-class hardware capabilities that accelerate and secure cloud and data-centre workloads. It is fully qualified to provide smoothly compatibility on ThinkStation selected systems.

Short summary description Lenovo 4XC1P72805 network card Internal Fiber 100000 Mbit/s:
This short summary of the Lenovo 4XC1P72805 network card Internal Fiber 100000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XC1P72805, Internal, Wired, PCI, Fiber, 100000 Mbit/s

Long summary description Lenovo 4XC1P72805 network card Internal Fiber 100000 Mbit/s:
This is an auto-generated long summary of Lenovo 4XC1P72805 network card Internal Fiber 100000 Mbit/s based on the first three specs of the first five spec groups.

Lenovo 4XC1P72805. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Fiber. Maximum data transfer rate: 100000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Fiber
Fiber ports quantity
2
PCI Card form factor
Half-height
Network
Maximum data transfer rate *
100000 Mbit/s
Networking standards *
IEEE 802.3az
Security algorithms
256-bit AES, 512-bit AES
Design
Component for *
PC/Server
Internal *
Yes
Certification
CE/UL/FCC/IC/ACA/BSM/MSIP/VCCI
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
152.9 mm
Depth
15 mm
Height
68.9 mm
Weight
140 g
Packaging data
Package width
177 mm
Package depth
144 mm
Package height
53 mm
Package weight
500 g
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)