location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X30H56796
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X30H56796
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889561017265 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 14:50:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless
  • - QWERTY US English
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
Long product name Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black :
The long product name of Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard and Mouse Combo - US
More>>>
Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black:
The official description of Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Professional Wireless Keyboard and Mouse Combo is a full-size keyboard and mouse combination in a modern wireless solution. The slim 3-zone keyboard with number pad has responsive quiet keys and a premium typing experience. One touch dedicated media keys put the controls you use most at your fingertips. The ergonomic full-size mouse provides comfort and support for all day use. Complete tasks with ease using the precise 1600dpi laser sensor and 4-way scroll wheel. Connect compatible Lenovo laptops or desktops with just 1 nano receiver.

- 2 in 1 Convenience: plug and play micro wireless receiver easily connects both keyboard and mouse
- 2 year battery life with LED indicators (varies on user habits.)
- Keyboard has Full size 3-zone layout, One touch dedicated media controls, Adjustable tilt legs and Spill resistant design
- Mouse has efficient laser sensor for precision tracking, Ambidextrous five button design for both left and right hand comfort, 4 way scrolling through spreadsheets and documents

Short summary description Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black:
This short summary of the Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X30H56796, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black:
This is an auto-generated long summary of Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black based on the first three specs of the first five spec groups.

Lenovo 4X30H56796. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
US English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
Universal
Fingerprint reader
No
Design
Keyboard style
Straight
Full-size keyboard
Yes
Ergonomic design
Yes
Product colour *
Black
LED indicators
Yes
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement resolution
1600 DPI
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Number of scroll wheels
1
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
164 x 450 x 20 mm
Keyboard weight
1.41 kg
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 09:55:49
Uk has collected 2 expert reviews for Lenovo 4X30H56796 keyboard Mouse included Universal RF Wireless QWERTY US English Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
toptenreviews.com
Updated:
2019-12-02 09:55:49
The Lenovo Professional Wireless Keyboard and Mouse Combo works well and has an accurate, ambidextrous mouse and comfortable key layout. The keyboard has a slim profile and weighs less than 2 pounds, so this unit is portable as well as efficient. The key...
0%
Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)