location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X30E51040 keyboard USB QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X30E51040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X30E51040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888228486710 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:58:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X30E51040 keyboard USB QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Black
Long product name Lenovo 4X30E51040 keyboard USB QWERTY English Black :
The long product name of Lenovo 4X30E51040 keyboard USB QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo USB Smartcard Keyboard, 104 Keys, Full-Size, 2.0m Cable, UK English, w / Smart Card Reader
More>>>
Lenovo 4X30E51040 keyboard USB QWERTY English Black:
The official description of Lenovo 4X30E51040 keyboard USB QWERTY English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo USB Smartcard Keyboard features an integrated smart card reader, adjustable tilt, and a two-metre cable to increase flexibility and comfort. The Lenovo USB Smartcard Keyboard can be used for identification systems, secure Web applications, and to secure banking transactions and logins. A solid construction houses 104 quiet keys, including two Microsoft Windows keys. This business black keyboard is available in many major languages. Lenovo smart card readers are ideal for providing user authentication for applications such as network logon, e-government, secure e-commerce and healthcare management.

Short summary description Lenovo 4X30E51040 keyboard USB QWERTY English Black:
This short summary of the Lenovo 4X30E51040 keyboard USB QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X30E51040, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Lenovo 4X30E51040 keyboard USB QWERTY English Black:
This is an auto-generated long summary of Lenovo 4X30E51040 keyboard USB QWERTY English Black based on the first three specs of the first five spec groups.

Lenovo 4X30E51040. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 104. Wrist rest. Cable length: 2 m. Product colour: Black

Keyboard
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
104
Windows keys
Yes
Connectivity technology
Wired
Purpose
Universal
Smart card reader
Yes
Design
Backlight *
No
Keyboard style
Straight
Flexible keyboard
No
Full-size keyboard
Yes
Design
Wrist rest
Yes
Product colour *
Black
Surface coloration
Monochromatic
Features
Cable length
2 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Logistics data
Harmonized System (HS) code
84716060
Other features
Internal
No
Country Distributor
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)