location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Slim AC/DC Combo Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim AC/DC Combo Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45K1740
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:46:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lenovo Slim AC/DC Combo Adapter power adapter/inverter Black :
The long product name of Lenovo Slim AC/DC Combo Adapter power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMEA Retail Packaging-Thinkpad and Lenovo 90W Slim AC/DC Combo Adapter
More>>>
Lenovo Slim AC/DC Combo Adapter power adapter/inverter Black:
The official description of Lenovo Slim AC/DC Combo Adapter power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No need to carry a bag full of chargers when you can use the AC/DC Combo Adapter to power your notebook, cell phone, MP3 player or other peripheral devices. It is Lenovo's thinnest power adapter yet, so it tucks easily into your carrying case for travel. It can plug into both a standard AC wall outlet or the DC outlets available in automobiles and airplanes. You can also simultaneously power both your notebook and a peripheral device via an optional dual charging cable.

Features & Benefits:
- Includes AC and DC cables, three interchangeable tips for powering ThinkPad, IdeaPad and Lenovo notebooks (that operated at 90W or below), and a handy carrying pouch.
- Simultaneously power both your notebook and a peripheral device via an optional dual charging cable.
- Select from a wide range of optional peripheral charging tips to power your cell phone, MP3 player or other peripheral devices.
- Backed by Lenovo's 1 year limited warranty with renowned Service and Support available from IBM.

Short summary description Lenovo Slim AC/DC Combo Adapter power adapter/inverter Black:
This short summary of the Lenovo Slim AC/DC Combo Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Slim AC/DC Combo Adapter, ThinkPad T60 series ThinkPad SL300 series ThinkPad R400 series ThinkPad R50 series ThinkPad R500..., UL, TÜV-GS, TÜV, PSB, NOM, NEMKO, ICES (FCC B), GOST, FCC, EMC (B), Energy Star, CE, CCC,..., 90 W, Black, 78 x 143.5 x 15.5 mm

Long summary description Lenovo Slim AC/DC Combo Adapter power adapter/inverter Black:
This is an auto-generated long summary of Lenovo Slim AC/DC Combo Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

Lenovo Slim AC/DC Combo Adapter. Compatibility: ThinkPad T60 series ThinkPad SL300 series ThinkPad R400 series ThinkPad R50 series ThinkPad R500..., Certification: UL, TÜV-GS, TÜV, PSB, NOM, NEMKO, ICES (FCC B), GOST, FCC, EMC (B), Energy Star, CE, CCC,.... Capacity: 90 W. Product colour: Black. Dimensions (WxDxH): 78 x 143.5 x 15.5 mm

Features
Compatibility
ThinkPad T60 series ThinkPad SL300 series ThinkPad R400 series ThinkPad R50 series ThinkPad R500 series ThinkPad SL400 series ThinkPad X60 series ThinkPad X60s series ThinkPad Z60 series ThinkPad T40 series
Features
Certification
UL, TÜV-GS, TÜV, PSB, NOM, NEMKO, ICES (FCC B), GOST, FCC, EMC (B), Energy Star, CE, CCC, CB-Bericht, C-UL, BSM
Power
Capacity
90 W
Design
Product colour *
Black
Other features
Dimensions (WxDxH)
78 x 143.5 x 15.5 mm