Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad USB Port Replicator w/ Digital Video (South Africa)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45K1617
Category
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11007
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 31 Mar 2017 19:09:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa) :
The short editorial description of Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa)

ThinkPad USB Port Replicator with Digital Video (South Africa)
More>>>

Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa):
The official marketing text of Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa) as supplied by the manufacturer
Get High Definition Video in a Port Rep ! The ThinkPad USB Port Replicator with Digital Video provides a quick and easy connection to the workspace peripherals you use every day. Simply plug in the USB cable for access to your monitor, Internet connection/LAN, headphones/speakers, USB printer, keyboard, mouse, and other USB devices.

Features and benefits:

- Compact and sleek mini-tower design - Reduces footprint on desk.
- Hot pluggable - Allows you to dock and undock or connect and disconnect devices without rebooting the system.
- DVI monitor output - Supports video resolutions up to 1920 x 1200 (LCD widescreen mode) or 1920 x 1080 (HDTV Out mode) with a refresh rate of 60 Hz. Supports lower resolutions at higher refresh rates.
- Includes a DVI-to-VGA dongle for connecting VGA displays.
- Dual display settings - Allows you to switch between mirror and extended video modes with the push of a button. In extended video mode, user may elect for either the integrated system display or the external monitor to function as primary.
- One forward-facing USB 2.0 port - Ideal for use with memory keys and other "quick access" devices. This USB 2.0 port is backwardcompatible with USB 1.1 devices.
- Four rear-facing USB 2.0 ports - Ideal for most USB devices, including printers, keyboards, and mice. These USB 2.0 ports are backward-compatible with USB 1.1 devices.
- Integrated 10/100M Ethernet - For Internet/LAN connectivity. No external adapter required.
- Supports Microsoft Windows XP and Microsoft Windows Vista 32 and Vista 64 (in normal and Aero modes).
Short summary description Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa):
This short summary of the Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa) data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa), 158 x 57 x 174 mm, Microsoft Windows XP, Microsoft Windows Vista 32 & Vista 64
Long summary description Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa) :

Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa). Dimensions (WxDxH): 158 x 57 x 174 mm, Compatible operating systems: Microsoft Windows XP, Microsoft Windows Vista 32 & Vista 64

This is an auto-generated long summary of Lenovo ThinkPad USB Port Replicator w/ Digital Video (South Africa) based on the first three specs of the first five spec groups.
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Audio output
The type of audio output that the device produces, and the connector(s).
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
158 x 57 x 174 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP, Microsoft Windows Vista 32 & Vista 64
I/O ports
An interface on a device to which you can connect another device.
1 x DVI-I
Brand Image Product code Product Stock Price from
Targus ACP45EU USB 2.0 Black notebook dock/port replicator Targus ACP45EU USB 2.0 Black notebook dock/port replicator
(show image)
ACP45EU ACP45EU EUR 30,00
(excl. VAT)
EUR 36,00 (incl. VAT)
Targus Mobile Docking Station with Video Silver Targus Mobile Docking Station with Video Silver
(show image)
ACP50EU Mobile Docking Station with Video  — 
X