Lenovo logo

Lenovo Dicota Executive Style 38.1 cm (15") Briefcase Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6073
Info modified on:
19 Nov 2020, 13:37:05
Short summary description Lenovo Dicota Executive Style 38.1 cm (15") Briefcase Black:

Lenovo Dicota Executive Style, Briefcase, 38.1 cm (15"), 2.6 kg

Long summary description Lenovo Dicota Executive Style 38.1 cm (15") Briefcase Black:

Lenovo Dicota Executive Style. Case type: Briefcase, Maximum screen size: 38.1 cm (15"). Weight: 2.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.