location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Enhanced USB Port Replicator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enhanced USB Port Replicator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R8775
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:32:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year.
Long product name Lenovo Enhanced USB Port Replicator :
The long product name of Lenovo Enhanced USB Port Replicator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enhanced USB Port Replicator with Australia, New Zealand power adapter
More>>>
Lenovo Enhanced USB Port Replicator:
The official description of Lenovo Enhanced USB Port Replicator as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Enhanced USB Port Replicator provides a convenient cable management and connectivity solution for your ThinkPad and Lenovo notebooks. Simply plug in the USB cable for access to your monitor, Internet connection/LAN, headphones/speakers, USB printer, keyboard, mouse, and other USB devices.

Features & Benefits:

- Compact mini-tower design - Reduces footprint on desk.
- Hot pluggable - Allows you to dock and undock or connect and disconnect devices without rebooting the system.
- LED on front - Displays connectivity status.
- VGA monitor output - Supports video resolutions up to 1440 x 900 at 60 Hz; 1400 x 1050 and 1280 x 1024 at 60, 75, or 85 Hz with superior quality. No additional cables are necessary.
- VGA monitor port.
- Dual display settings - Allows you to switch between primary and extended video modes with the push of a button.
- One forward-facing USB 2.0 port - Ideal for use with memory keys and other "quick access" devices. This USB 2.0 port is backward-compatible with USB 1.1 devices.
- Four rear-facing USB 2.0 ports - Ideal for most USB devices, including printers, keyboards, and mice. These USB 2.0 ports are backward-compatible with USB 1.1 devices.
- Stereo headphone-out jack for speakers and headphones.
- Microphone-in jack.
- USB-to-Ethernet (10/100) dongle - Connects to add Internet/LAN connectivity.
- Supports Windows XP and Windows Vista (in normal and Aero modes).

Please note that this product is not currently compatible with the switchable/hybrid graphic subsystems available on select T Series and R Series notebooks.

Short summary description Lenovo Enhanced USB Port Replicator:
This short summary of the Lenovo Enhanced USB Port Replicator data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Enhanced USB Port Replicator, 10,100 Mbit/s, 30 x 100 x 160 mm, Windows XP & Windows Vista

Long summary description Lenovo Enhanced USB Port Replicator:
This is an auto-generated long summary of Lenovo Enhanced USB Port Replicator based on the first three specs of the first five spec groups.

Lenovo Enhanced USB Port Replicator. Ethernet LAN data rates: 10,100 Mbit/s. Dimensions (WxDxH): 30 x 100 x 160 mm, Compatible operating systems: Windows XP & Windows Vista

Ports & interfaces
USB 2.0 ports quantity *
5
Audio output
Yes
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Network
Ethernet LAN data rates
10, 100 Mbit/s
Performance
LED indicators
Yes
Other features
Dimensions (WxDxH)
30 x 100 x 160 mm
Compatible operating systems
Windows XP & Windows Vista