Lenovo logo

Lenovo ThinkStation 4GB PC2-5300 667MHz DDR2 FB-DIMM memory memory module ECC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13281
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkStation 4GB PC2-5300 667MHz DDR2 FB-DIMM memory memory module ECC:

Lenovo ThinkStation 4GB PC2-5300 667MHz DDR2 FB-DIMM memory, 4 GB, DDR2, 667 MHz

Long summary description Lenovo ThinkStation 4GB PC2-5300 667MHz DDR2 FB-DIMM memory memory module ECC:

Lenovo ThinkStation 4GB PC2-5300 667MHz DDR2 FB-DIMM memory. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.