location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 43R1765 graphics card NVIDIA NVS 290 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43R1765
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R1765
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:13:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 43R1765 graphics card NVIDIA NVS 290 GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 290 GDDR2
  • - 2048 x 1536 pixels 64 bit PCI Express x16
  • - DVI-I ports quantity: 1
  • - DirectX version: 10
Warranty: 1 year - Customer Replacement Unit (CRU) Service.
Long product name Lenovo 43R1765 graphics card NVIDIA NVS 290 GDDR2 :
The long product name of Lenovo 43R1765 graphics card NVIDIA NVS 290 GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB NVIDIA Quadro NVS 290 Dual-VGA or Dual-DVI graphics adapter
More>>>
Lenovo 43R1765 graphics card NVIDIA NVS 290 GDDR2:
The official description of Lenovo 43R1765 graphics card NVIDIA NVS 290 GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NVIDIA Quadro® NVS 290 dual-display business graphics solution delivers a reliable platform for a stable environment. Featuring optimized GPU performance Quadro NVS 290 offers compatibility with industry-leading business applications. With NVIDIA® nView™ display technology, business professionals leverage advanced display features. Quadro NVS 290 offers superb image quality to meet the needs of today’s demanding business user.

Features and Benefits:

- nView multi-display hardware and software technology combination delivers maximum flexibility for multi-display options, and provides unprecedented end-user control of the desktop experience
- Dual-VGA or dual-DVI via the DMS59 connector
- Low-profile PCI Express x16 lane support attached full-height bracket
256MB, 64-bit DDR2 memory configuration
- Includes a DMS59 Dual-VGA and DMS59 Dual-DVI dongle
2048 x 1536 maximum dual analog (VGA) or 1920 x 1200 maximum dual digital (DVI) resolution
- Integrated TMDS transmitters enable support for the latest digital flat panel LCD displays
- Fanless design using a passive heatsink for quieter desktop operation
- Separate low-profile bracket

This graphics adapter is compatible with ThinkCentre M57, M57e, M57P Small Form Factor, Desktop, Towers and the ThinkStation S10, D10 systems. The ThinkStation S10, D10 offers two PCI-e x16 graphic slots. This allows ThinkStation S10, D10 installation of two graphic cards, allowing attachment of four (quad) monitors.

Short summary description Lenovo 43R1765 graphics card NVIDIA NVS 290 GDDR2:
This short summary of the Lenovo 43R1765 graphics card NVIDIA NVS 290 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 43R1765, NVS 290, GDDR2, 64 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description Lenovo 43R1765 graphics card NVIDIA NVS 290 GDDR2:
This is an auto-generated long summary of Lenovo 43R1765 graphics card NVIDIA NVS 290 GDDR2 based on the first three specs of the first five spec groups.

Lenovo 43R1765. Graphics processor family: NVIDIA, Graphics processor: NVS 290. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10. Interface type: PCI Express x16

Processor
Graphics processor family *
NVIDIA
Graphics processor *
NVS 290
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Ports & interfaces
I/O ports
DMS-59, Dual Link DVI-I + Dual Link DVI-I
Interface type *
PCI Express x16
DVI-I ports quantity *
1
Performance
DirectX version *
10
Weight & dimensions
Weight
160 g
Depth
168 mm
Height
69.4 mm
Width
19 mm
Other features
Mac compatibility
No
Compatible operating systems
Windows Vista, Windows XP
Country Distributor
United Kingdom 1 distributor(s)