Warranty:
1 year
Long product name Lenovo 250GB ThinkPad 1.8" HDD internal hard drive 5400 RPM 1.8" Serial ATA
:
The long product name of Lenovo 250GB ThinkPad 1.8" HDD internal hard drive 5400 RPM 1.8" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ThinkPad HDD, SATA, 1.8", SATA, 5400RPM
More>>>
Lenovo 250GB ThinkPad 1.8" HDD internal hard drive 5400 RPM 1.8" Serial ATA:
The official description of Lenovo 250GB ThinkPad 1.8" HDD internal hard drive 5400 RPM 1.8" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The ThinkPad(R) 1.8 inch 250GB Hard Drive (Serial ATA) option makes it easy to upgrade the primary hard drive of supported ThinkPad laptops such as the ThinkPad X301 and ThinkPad T400s.
Features and Benefits:
- Serial ATA (SATA) interface;
- Low power consumption;
- Quiet operation, fluid dynamic bearing motor;
- State-of-the-art cache and, simultaneously with another task, error-correction algorithms;
- Compatible with the ThinkPad X301 and the ThinkPad T400s notebook systems.
Short summary description Lenovo 250GB ThinkPad 1.8" HDD internal hard drive 5400 RPM 1.8" Serial ATA:
This short summary of the Lenovo 250GB ThinkPad 1.8" HDD internal hard drive 5400 RPM 1.8" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo 250GB ThinkPad 1.8" HDD, 250 GB, 5400 RPM, 1.8", Serial ATA
Long summary description Lenovo 250GB ThinkPad 1.8" HDD internal hard drive 5400 RPM 1.8" Serial ATA:
This is an auto-generated long summary of Lenovo 250GB ThinkPad 1.8" HDD internal hard drive 5400 RPM 1.8" Serial ATA based on the first three specs of the first five spec groups.
Lenovo 250GB ThinkPad 1.8" HDD. HDD capacity: 250 GB, HDD speed: 5400 RPM, HDD size: 1.8", Interface: Serial ATA