location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 43N3417 internal solid state drive 256 GB 1.8" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43N3417
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43N3417
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 43N3417 internal solid state drive 256 GB 1.8" Serial ATA II :
The long product name of Lenovo 43N3417 internal solid state drive 256 GB 1.8" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256GB 1.8" SATA II
More>>>
Lenovo 43N3417 internal solid state drive 256 GB 1.8" Serial ATA II:
The official description of Lenovo 43N3417 internal solid state drive 256 GB 1.8" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad 256GB FDE (Fixed Disk Encryption) Solid State Drive (SSD) is an ideal data storage solution that offers improved performance and reliability. It uses speedy nonvolatile memory and no moving parts, instead of the standard hard drive's spinning platters and moving heads. This drive is supported on selected ThinkPad systems such as the X301, T400/T500/T400s, X200/X200s/X200 Tablet, and W500/W700 Series systems. This option includes an adaptive cover that can be removed for insertion into the hard drive bay of the ThinkPad X301 systems and T400s systems. Also, this drive includes built-in data encryption. The ThinkPad Serial Hard Drive Bay Adapter III is supported for usage of this drive as a second hard drive.

Features and Benefits:
- Improved read/write performance compared to standard 5400 rpm and 7200 rpm mobile standard hard drives;
- Large 256 GB storage capacity;
- Noiseless operation;
- Improved reliability compared to standard mobile hard drives there are no moving parts;
- Lower power consumption than standard mobile hard drive increasing system battery life;
- Built-in data encryption;
- Lighter weight than standard mobile hard drives.

Short summary description Lenovo 43N3417 internal solid state drive 256 GB 1.8" Serial ATA II:
This short summary of the Lenovo 43N3417 internal solid state drive 256 GB 1.8" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 43N3417, 256 GB, 1.8", 3 Gbit/s

Long summary description Lenovo 43N3417 internal solid state drive 256 GB 1.8" Serial ATA II:
This is an auto-generated long summary of Lenovo 43N3417 internal solid state drive 256 GB 1.8" Serial ATA II based on the first three specs of the first five spec groups.

Lenovo 43N3417. SSD capacity: 256 GB, SSD form factor: 1.8", Data transfer rate: 3 Gbit/s

Features
SSD capacity *
256 GB
SSD form factor *
1.8"
Interface *
Serial ATA II
Data transfer rate
3 Gbit/s
Weight & dimensions
Width
54 mm
Depth
78 mm
Weight & dimensions
Height
5 mm
Weight
48 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Internal
Yes
Country Distributor
United Kingdom 1 distributor(s)