location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Serial Hard Drive Bay Adapter III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Serial Hard Drive Bay Adapter III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43N3412 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884942005817 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2022 20:34:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad Serial Hard Drive Bay Adapter III :
The long product name of Lenovo ThinkPad Serial Hard Drive Bay Adapter III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Serial Hard Drive Bay Adapter III
More>>>
Lenovo ThinkPad Serial Hard Drive Bay Adapter III:
The official description of Lenovo ThinkPad Serial Hard Drive Bay Adapter III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad Serial Hard Drive Bay Adapter III

Short summary description Lenovo ThinkPad Serial Hard Drive Bay Adapter III:
This short summary of the Lenovo ThinkPad Serial Hard Drive Bay Adapter III data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Serial Hard Drive Bay Adapter III, Silver, 128 mm, 133 mm, 9.5 mm, 800 g, 5 - 35 °C

Long summary description Lenovo ThinkPad Serial Hard Drive Bay Adapter III:
This is an auto-generated long summary of Lenovo ThinkPad Serial Hard Drive Bay Adapter III based on the first three specs of the first five spec groups.

Lenovo ThinkPad Serial Hard Drive Bay Adapter III. Product colour: Silver. Width: 128 mm, Depth: 133 mm, Height: 9.5 mm

Features
Product colour
Silver
Weight & dimensions
Width
128 mm
Depth
133 mm
Height
9.5 mm
Weight & dimensions
Weight
800 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 90%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)