location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Mini Dock Plus Series 3 (US/Canada/LA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
433810U show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year.
Long product name Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA) :
The long product name of Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Mini Dock Plus Series 3 (US/Canada/LA)
More>>>
Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA):
The official description of Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Mini Dock Plus Series 3 is ideal for notebook users who need easy access to the Internet/ LAN, multiple USB devices, audio and video equipment, and robust key lock security.

Features and Benefits:

- Left corner alignment for easy system attachment
- Convenient eject button for one-step system removal
- Six USB 2.0 ports
- Multiple video ports: 1 VGA monitor, 2 DVI, 2 DisplayPort (Note that the video controller allows for any two video ports to be used simultaneously)
- Audio ports: Analog microphone in, headphone out
- e-SATA storage connector
- RJ-45 Ethernet port
- Integrated key lock and cable lock slot for physical security
- Ships with a 90W AC adapter
- Backed by a one-year warranty

The ThinkPad Mini Dock Plus Series 3 is compatible with ThinkPad T400s notebooks. It does not support earlier ThinkPad models.

Short summary description Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA):
This short summary of the Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA), 14 in, 7.8 in, 2.2 in, 940 g, 345 x 198.5 x 55.5 mm, docking connector

Long summary description Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA):
This is an auto-generated long summary of Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA) based on the first three specs of the first five spec groups.

Lenovo ThinkPad Mini Dock Plus Series 3 (US/Canada/LA). Width: 14 in, Depth: 7.8 in, Height: 2.2 in. Dimensions (WxDxH): 345 x 198.5 x 55.5 mm, Interface: docking connector, I/O ports: 2 x DisplayPort

Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN (RJ-45) ports
1
Weight & dimensions
Width
14 in
Weight & dimensions
Depth
7.8 in
Height
2.2 in
Weight
940 g
Other features
Dimensions (WxDxH)
345 x 198.5 x 55.5 mm
Interface
docking connector
I/O ports
2 x DisplayPort
DVI port
Yes
Country Distributor
United Kingdom 1 distributor(s)