location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Port Replicator Series 3 with USB 3.0 Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Port Replicator Series 3 with USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
433615W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886843390436 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2020 13:48:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad Port Replicator Series 3 with USB 3.0 Docking Black :
The long product name of Lenovo ThinkPad Port Replicator Series 3 with USB 3.0 Docking Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Port Replicator Series 3 with USB 3.0
More>>>
Lenovo ThinkPad Port Replicator Series 3 with USB 3.0 Docking Black:
The official description of Lenovo ThinkPad Port Replicator Series 3 with USB 3.0 Docking Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Mini Dock Series 3 with USB 3.0 family is ideal for notebook users who need instant connectivity to Ethernet, multiple USB devices, audio and video equipment, and robust key lock security.

Short summary description Lenovo ThinkPad Port Replicator Series 3 with USB 3.0 Docking Black:
This short summary of the Lenovo ThinkPad Port Replicator Series 3 with USB 3.0 Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Port Replicator Series 3 with USB 3.0, Docking, Black, 345 mm, 199 mm, 55 mm, 840 g

Long summary description Lenovo ThinkPad Port Replicator Series 3 with USB 3.0 Docking Black:
This is an auto-generated long summary of Lenovo ThinkPad Port Replicator Series 3 with USB 3.0 Docking Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Port Replicator Series 3 with USB 3.0. Connectivity technology: Docking. Product colour: Black. Width: 345 mm, Depth: 199 mm, Height: 55 mm. Service included: Customer Replaceable Unit, Maximum operating temperature: 40 °C

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product colour *
Black
Weight & dimensions
Width
345 mm
Depth
199 mm
Height
55 mm
Weight
840 g
Other features
Service included
Customer Replaceable Unit
Maximum operating temperature
40 °C
Country Distributor
United Kingdom 1 distributor(s)