location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Port Replicator Series 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Port Replicator Series 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
433610W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884942055812 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad Port Replicator Series 3 :
The long product name of Lenovo ThinkPad Port Replicator Series 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Port Replicator Series 3
More>>>
Lenovo ThinkPad Port Replicator Series 3:
The official description of Lenovo ThinkPad Port Replicator Series 3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Port Replicator Series 3 offers convenient, one step connection to the devices you use every day. You can access your LAN or Internet connection, VGA monitor, and USB attach peripherals with one simple click.

Features & Benefits:

- Left corner alignment for easy system attachment
- Convenient eject button for one-step system removal
- 4 USB 2.0 ports
- VGA monitor port
- RJ-45 Ethernet port
- Cable lock slot to secure both your port replicator and your notebook
- Uses the system AC adapter, which can be purchased separately
- Backed by a one-year warranty

Short summary description Lenovo ThinkPad Port Replicator Series 3:
This short summary of the Lenovo ThinkPad Port Replicator Series 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Port Replicator Series 3, 14 in, 7.8 in, 2.2 in, 840 g, 345 x 198.5 x 55.5 mm

Long summary description Lenovo ThinkPad Port Replicator Series 3:
This is an auto-generated long summary of Lenovo ThinkPad Port Replicator Series 3 based on the first three specs of the first five spec groups.

Lenovo ThinkPad Port Replicator Series 3. Width: 14 in, Depth: 7.8 in, Height: 2.2 in. Dimensions (WxDxH): 345 x 198.5 x 55.5 mm

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Network
Ethernet LAN (RJ-45) ports
1
Weight & dimensions
Width
14 in
Depth
7.8 in
Height
2.2 in
Weight
840 g
Other features
Dimensions (WxDxH)
345 x 198.5 x 55.5 mm
Country Distributor
United Kingdom 1 distributor(s)