location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Bluetooth Laser mouse 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Bluetooth Laser Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41U5008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883609648305 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2022 20:47:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Bluetooth Laser mouse 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 800 DPI Black
  • - Bluetooth
  • - Buttons quantity: 3
  • - 2 AA
Warranty: One year.
Long product name Lenovo ThinkPad Bluetooth Laser mouse 800 DPI :
The long product name of Lenovo ThinkPad Bluetooth Laser mouse 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Bluetooth Laser Mouse
More>>>
Lenovo ThinkPad Bluetooth Laser mouse 800 DPI:
The official description of Lenovo ThinkPad Bluetooth Laser mouse 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cordless freedom, comfort and control with your Bluetooth enabled notebook. The ThinkPad Bluetooth Laser Mouse is perfect for anyone looking for a compact mouse to use everyday or while on-the-go. Keeping the same design elements of Lenovo’s award winning USB Travel version, the ThinkPad Bluetooth Laser Mouse eliminates the cord and delivers extraordinary control on virtually any surface*. Scroll through documents, spreadsheets, and more with increased accuracy and control with its high definition laser sensor and tilting scrollwheel. An advanced power management system along with a high efficiency laser sensor helps maximize battery life.

Features and Benefits:

- Bluetooth wireless technology
- Soft-touch finish offers the ultimate in all-day comfort
- High definition laser sensor delivers accurate and precise control
- Exclusively contoured for both right and left-handed usage
- Tilt wheel offers four-way scrolling
- Includes two high capacity AA batteries

Short summary description Lenovo ThinkPad Bluetooth Laser mouse 800 DPI:
This short summary of the Lenovo ThinkPad Bluetooth Laser mouse 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Bluetooth Laser Mouse, Laser, Bluetooth, 800 DPI, Black

Long summary description Lenovo ThinkPad Bluetooth Laser mouse 800 DPI:
This is an auto-generated long summary of Lenovo ThinkPad Bluetooth Laser mouse 800 DPI based on the first three specs of the first five spec groups.

Lenovo ThinkPad Bluetooth Laser Mouse. Movement detection technology: Laser, Device interface: Bluetooth, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
Bluetooth
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
3
Movement resolution
800 DPI
Design
Product colour *
Black
Power
Number of batteries supported
2
Battery type
AA
Weight & dimensions
Width
2.19 in
Depth
3.774 in
Height
1.27 in
Other features
Pointing device
ThinkPad Bluetooth Laser Mouse
Compatible operating systems
Microsoft Windows XP, Windows Vista
Mouse dimensions (WxDxH)
95.7 x 55.8 x 32.2 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:40:27
Uk has collected 8 expert reviews for Lenovo ThinkPad Bluetooth Laser mouse 800 DPI and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
toptenreviews.com
Updated:
2011-10-03 22:40:26
Lenovo ThinkPad Bluetooth Laser Mouse is a competent device. This wireless mouse has all the basic features and there is nothing inherently wrong with it. However, there are no outstanding features or design options with the Lenovo device.Design: The...
Good This mouse has a fourway scrolling function...
Bad This mouse doesn’t have a professional design.
Bottom line We recommend this mouse because it has all the basic functions for Bluetooth mouse devices...
88%
Geek.com
Updated:
2011-10-03 22:40:27
While the goal of most people who travel with their notebooks is to keep the weight and number of items they carry to a bare minimum, it often makes sense to bring along a mouse. Every notebook has some sort of mechanism for controlling the cursor but...
0%
Brand Image Product code Product Stock Price from
Lenovo Mini Optical - White mouse USB Type-A Lenovo Mini Optical - White mouse USB Type-A
(show image)
55Y9309 Mini Optical Mouse - White 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Mini Optical black mouse USB Type-A Lenovo Mini Optical black mouse USB Type-A
(show image)
55Y9308 Mini Optical Mouse black 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Wireless Laser mouse RF Wireless 1200 DPI Lenovo Wireless Laser mouse RF Wireless 1200 DPI
(show image)
51J0198 Wireless Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)