Lenovo logo

Lenovo ATI 128MB RADEON X300SE Dual-VGA/DVI PCI-e Dual Head Graphic Adapter GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41116
Info modified on:
02 Sept 2024, 20:32:03
Short summary description Lenovo ATI 128MB RADEON X300SE Dual-VGA/DVI PCI-e Dual Head Graphic Adapter GDDR:

Lenovo ATI 128MB RADEON X300SE Dual-VGA/DVI PCI-e Dual Head Graphic Adapter, GDDR, 64 bit, 2048 x 1536 pixels

Long summary description Lenovo ATI 128MB RADEON X300SE Dual-VGA/DVI PCI-e Dual Head Graphic Adapter GDDR:

Lenovo ATI 128MB RADEON X300SE Dual-VGA/DVI PCI-e Dual Head Graphic Adapter. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.