location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Laser mouse USB Type-A + PS/2 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41U3074 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884942326127 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 376052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 12:34:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Laser mouse USB Type-A + PS/2 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 2000 DPI Black
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
Warranty: Limited Warranty period and type:
One year Customer Replaceable Unit Return
Long product name Lenovo Laser mouse USB Type-A + PS/2 2000 DPI :
The long product name of Lenovo Laser mouse USB Type-A + PS/2 2000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo Laser Mouse
More>>>
Lenovo Laser mouse USB Type-A + PS/2 2000 DPI:
The official description of Lenovo Laser mouse USB Type-A + PS/2 2000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the performance of high-definition laser tracking, full programmability and the superior comfort of the new Lenovo Laser Mouse. Laser technology delivers extraordinary accuracy and more responsiveness than traditional optical mice, resulting in smoother tracking on virtually any surface. A tilting scrollwheel allows the user to scroll through documents and webpages both horizontally and vertically. Designed for both right- and left-handed use, the Lenovo Laser Mouse offers the ultimate in all-day comfort, precision and performance.

Short summary description Lenovo Laser mouse USB Type-A + PS/2 2000 DPI:
This short summary of the Lenovo Laser mouse USB Type-A + PS/2 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Laser Mouse, Laser, USB Type-A + PS/2, 2000 DPI, Black

Long summary description Lenovo Laser mouse USB Type-A + PS/2 2000 DPI:
This is an auto-generated long summary of Lenovo Laser mouse USB Type-A + PS/2 2000 DPI based on the first three specs of the first five spec groups.

Lenovo Laser Mouse. Movement detection technology: Laser, Device interface: USB Type-A + PS/2, Movement resolution: 2000 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Laser
Movement resolution *
2000 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product colour *
Black
Weight & dimensions
Width
61 mm
Depth
114.3 mm
Height
36.3 mm
Weight
41 g
Other features
Mouse dimensions (WxDxH)
54 x 114 x 32 mm
Brand Image Product code Product Stock Price from
Lenovo Wireless Laser mouse RF Wireless 1200 DPI Lenovo Wireless Laser mouse RF Wireless 1200 DPI
(show image)
51J0198 Wireless Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)