location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L8a Tip

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L8a Tip
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41R4464
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2020 11:20:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three Months Customer Replaceable Unit
Long product name Lenovo L8a Tip :
The long product name of Lenovo L8a Tip. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L8a Tip for Blackberry and Select Motorola Phones (10-pack)
More>>>
Lenovo L8a Tip:
The official description of Lenovo L8a Tip as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand the function of your ThinkPad and IdeaPad 90W Slim AC/DC Combo Adapter with peripheral charging tips and a dual charging cable. This combination allows you to power your notebook and peripheral devices simultaneously. This accessory kit includes 10 dual charging cables.

Funktionen und Nutzen:
- Comes in a 10-pack.
- Please check compatibility at www.lenovo.com/support/slimadaptertips to make certain that you choose the correct tip for your device.
- Combine peripherals tips with the ThinkPad and IdeaPad 90W Slim AC/DC Combo Adapter and the Lenovo Dual Charging Cable to charge two devices at once.
- Backed by a 90-day limited warranty.

Short summary description Lenovo L8a Tip:
This short summary of the Lenovo L8a Tip data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L8a Tip, Black, Motorola Phones: - Pebl U6 - Moto Q - Moto Q9m - Moto x6c - Motokrzr K1 - Motokrzr K1m - Motorazr...

Long summary description Lenovo L8a Tip:
This is an auto-generated long summary of Lenovo L8a Tip based on the first three specs of the first five spec groups.

Lenovo L8a Tip. Product colour: Black, Compatibility: Motorola Phones: - Pebl U6 - Moto Q - Moto Q9m - Moto x6c - Motokrzr K1 - Motokrzr K1m - Motorazr...

Features
Compatibility
Motorola Phones: - Pebl U6 - Moto Q - Moto Q9m - Moto x6c - Motokrzr K1 - Motokrzr K1m - Motorazr Maxx Ve - Motorazr V3 - Motorazr V3a - Motorazr V3c - Motorazr V3i - Motorazr V3m - Motorazr V3r - Motorazr V3xx - Motorazr Z3 RIZR Z3 - Motorazr Z6tv RIZR Z6tv - Motoslvr L6 - Motoslvr L7 - Motoslvr L7c - V190 - V323 - V325 - V360 RIM Blackberry Phones: - 6210 - 6220 - 6230 - 6280 - 6510 - 7100g - 7100i - 7100r - 7100t - 7100v - 7100x - 7105t - 7130e - 7210 - 7230 - 7250 - 7290 - 7510 - 7520 - 8100 - 8120 - 8130 - 8300 - 8310 - 8700c - 8700r - 8703e - 8800 - 8820 - 8830 - 8700g
Product colour *
Black