location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N8460
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2018 22:51:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year - Customer Replacement Unit (CRU) Service.
Long product name Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord power adapter/inverter :
The long product name of Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord
More>>>
Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord power adapter/inverter:
The official description of Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad and IdeaPad 90W Slim AC/DC Combo Adapter supplies power to your ThinkPad, IdeaPad or Lenovo 3000 notebook and simultaneously recharges the system battery whenever it is plugged into a standard AC wall outlet or the DC outlets available in airplanes and automobiles. This adapter gives you the flexibility to use your ThinkPad, IdeaPad or Lenovo 3000 notebook longer and in more places. It is Lenovo's thinnest power adapter yet,so it tucks easily into your carrying case for travel. Make this adapter the only one you take on the road! No need to carry a bag full of chargers when you can use the AC/DC Combo Adapter to power your notebook, cell phone, and PDA. An optional dual charging cable allows you to attach the adapter to both your notebook and a peripheral device simultaneously. Select from a range of optional peripheral charging tips compatible with most popular cell phones and other devices.

Short summary description Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord power adapter/inverter:
This short summary of the Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord, 10.5 V, 90 W, 78 x 143.5 x 15.5 mm

Long summary description Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord power adapter/inverter:
This is an auto-generated long summary of Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord power adapter/inverter based on the first three specs of the first five spec groups.

Lenovo ThinkPad & IdeaPad 90W Slim AC/DC combo adapter + US Line Cord. Output voltage: 10.5 V. Capacity: 90 W. Dimensions (WxDxH): 78 x 143.5 x 15.5 mm

Features
Output voltage *
10.5 V
Power
Capacity
90 W
Other features
Dimensions (WxDxH)
78 x 143.5 x 15.5 mm