Lenovo logo

Lenovo ThinkPad DVD Ultrabay Slim Burner optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50877
Info modified on:
29 Mar 2017, 12:25:32
Short summary description Lenovo ThinkPad DVD Ultrabay Slim Burner optical disc drive Internal:

Lenovo ThinkPad DVD Ultrabay Slim Burner, EIDE/ATA, 2 MB, 24x, 8x, 16x, 8x

Long summary description Lenovo ThinkPad DVD Ultrabay Slim Burner optical disc drive Internal:

Lenovo ThinkPad DVD Ultrabay Slim Burner. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, DVD-ROM read speed: 8x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 150 ms. Weight: 155 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.