location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Gemplus ExpressCard USB SmartCard Reader card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gemplus ExpressCard USB SmartCard Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N3043 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882861309047 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2019 17:18:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Gemplus ExpressCard USB SmartCard Reader card reader :
The long product name of Lenovo Gemplus ExpressCard USB SmartCard Reader card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gemplus ExpressCard USB SmartCard Reader
More>>>
Lenovo Gemplus ExpressCard USB SmartCard Reader card reader:
The official description of Lenovo Gemplus ExpressCard USB SmartCard Reader card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add Smart Card security technology to ThinkPad notebook computers equipped with a 54-mm ExpressCard slot. The Gemplus ExpressCard Smart Card Reader from Lenovo offers an ideal interface between a portable computer and a smart card, to control access to databases or corporate computer networks. A smart card is a plastic card that contains personalized information. It's function can range from simple data storage to more advanced memory and processing capabilities. The Gemplus ExpressCard Smart Card Reader from Lenovo is reader hardware only and does not include blank smart cards or smart card management software.

Short summary description Lenovo Gemplus ExpressCard USB SmartCard Reader card reader:
This short summary of the Lenovo Gemplus ExpressCard USB SmartCard Reader card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Gemplus ExpressCard USB SmartCard Reader, 30 g, 0 - 55 °C, Microsoft Windows 2000, Windows XP, 54 x 75 x 5 mm

Long summary description Lenovo Gemplus ExpressCard USB SmartCard Reader card reader:
This is an auto-generated long summary of Lenovo Gemplus ExpressCard USB SmartCard Reader card reader based on the first three specs of the first five spec groups.

Lenovo Gemplus ExpressCard USB SmartCard Reader. Weight: 30 g. Compatible operating systems: Microsoft Windows 2000, Windows XP. Dimensions (WxDxH): 54 x 75 x 5 mm

Weight & dimensions
Weight
30 g
Operational conditions
Operating temperature (T-T)
0 - 55 °C
System requirements
Compatible operating systems
Microsoft Windows 2000, Windows XP
Other features
Dimensions (WxDxH)
54 x 75 x 5 mm
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)