Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T420 Black 35.6 cm (14") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T420
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4176A43
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5785
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 22 Jul 2019 09:58:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad T420 Black 35.6 cm (14") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional :
The short editorial description of Lenovo ThinkPad T420 Black 35.6 cm (14") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional

Intel Core i5-2540M(2.6GHz), 4GB RAM, 128GB SSD, Windows 7 Professional 64
More>>>
Lenovo ThinkPad T420 Black 35.6 cm (14") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional:
The official marketing text of Lenovo ThinkPad T420 Black 35.6 cm (14") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional as supplied by the manufacturer

The ThinkPad T420 and T520 notebooks offer the best combination of thin and light mobility and top performance features a business class user would require. Top performing features include Second Generation Intel® Core™ processors offering 20% increase in performance and Intel® HD Graphics with 2x performance over previous generation.

Lenovo also focused on supporting faster boot times by adding a new generation accelerated bios, system driver maximization and a Genuine Windows® 7 Operating System. Combined these features with Solid State Drive Technology and you simply get the best performance experience anyone could ask for. Lenovo also offers new features like an exceptional HD video conferencing experience with a new HD 720p Camera, latest HD LCD format and HD full duplex microphones. VOIP microphone technology includes both private and conference chat modes with keyboard noise suppression technology.

Lenovo Instant Resume mode will continuously maintain wireless connectivity while putting the notebook to sleep or even closing the lid if configured – Now you can move office to office or building to building arriving at meetings already connected! The ThinkPad T series constantly redefines the notebook business standard with no compromises!

Short summary description Lenovo ThinkPad T420 Black 35.6 cm (14") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional:
This short summary of the Lenovo ThinkPad T420 Black 35.6 cm (14") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T420, 2nd gen Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad T420 Black 35.6 cm (14") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad T420 Black 35.6 cm (14") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T420. Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Optical drive type: DVD±RW. On-board graphics adapter. 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Housing material
What the casing of the product is made of.
Plastic
Intel segment tagging
Home Office,Small Business
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Dual-screen
No
3D
The device can be used with 3D technology.
No
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display surface
Matt
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
230 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
300:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i5-2540M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.3 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-2500 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® QM67 Express
Thermal Design Power (TDP)
35 W
Tjunction
100 C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Processor manufacturer
The manufacturer that produced the processor.
Intel
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
128 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
SSD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of SSDs installed
1
SSD capacity
The Solid State Drive's data storage capacity.
128 GB
SSD interface
The type of interface(s) with which the Solid State Drive is connected to other hardware.
Serial ATA
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
On-board graphics adapter ID
0x116
Audio
Audio system
System used to play music or speech.
HDA
Number of built-in speakers
2
Speaker power
1 W
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
No
Built-in microphone
Microphone that is found inside the product.
Yes
Audio system full duplex
No
Audio system direct 3D sound
No
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11a,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
1Gb Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
WWAN
Yes
Data network
Telecommunications network that allows computers to exchange data.
Not supported
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
eSATA/USB 2.0 ports quantity
The nunber of eSATA/USB 2.0 ports (connection sockets).
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Line-in
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Performance
TV tuner integrated
Device has an in-built TV tuner.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
ThinkPad UltraNav
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Spill resistant keyboard
Yes
Full-size keyboard
No
Keyboard number of keys
89
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
AVX
Processor code
SR046
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50072
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.24 kg
Width *
The measurement or extent of something from side to side.
340 mm
Depth *
The distance from the front to the back of something.
229.8 mm
Height (front)
The height of the frontside of the product.
2.99 cm
Height (rear)
Height of the backside of the product.
3.04 cm
Width (imperial)
34 cm (13.4")
Depth (imperial)
23 cm (9.05")
Height (front) (imperial)
3 cm (1.18")
Height (rear) (imperial)
3.05 cm (1.2")
Packaging content
AC adapter included
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LED
Power requirements
100/240 V
Hot keys
7
TV in port
No
HDD user password
Yes
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
No
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:39:20
Uk has collected 28 expert reviews for Lenovo ThinkPad T420 Black 35.6 cm (14") 1600 x 900 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:39:20
Nl heeft 28 proffesionele recensies verzameld voor Lenovo ThinkPad T420 Zwart 35,6 cm (14") 1600 x 900 Pixels Tweede generatie Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:39:20
Fr a recueilli 28 avis d’experts pour Lenovo ThinkPad T420 Noir 35,6 cm (14") 1600 x 900 pixels Intel® Core™ i5 de 2e génération 4 Go DDR3-SDRAM 128 Go SSD 3G Windows 7 Professional et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:39:20
De hat 28 Expertenmeinungen über Lenovo ThinkPad T420 Schwarz 35,6 cm (14 Zoll) 1600 x 900 Pixel Intel® Core™ i5 der zweiten Generation 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:39:20
Testseek ha raccolto 28 recensioni da parte di esperti per Lenovo ThinkPad T420 Nero 35,6 cm (14") 1600 x 900 Pixel Intel® Core™ i5 di seconda generazione 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:39:20
Es ha coleccionado 28 opiniones de expertos para Lenovo ThinkPad T420 Negro 35,6 cm (14") 1600 x 900 Pixeles 2ª generación de procesadores Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:39:20
Dk har samlet 28 ekspertanmeldelser for Lenovo ThinkPad T420 Sort 35,6 cm (14") 1600 x 900 pixel 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:39:20
Se har samlat in 28 experttester för Lenovo ThinkPad T420 Svart 35,6 cm (14") 1600 x 900 pixlar 2:a generationens Intel® Core™ i5 4 GB DDR3-SDRAM 128 GB SSD 3G Windows 7 Professional och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 21:32:34
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 21:32:34
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 21:32:34
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 21:32:34
83%
Source Review comments Score
evogadget.com
Updated:
2013-06-01 03:39:12
The ThinkPad T line developed by Lenovo is a very good selling name. This series will always be remembered for making superb mainstream business systems. If you're into excellent keyboards, smashing performance and best materials, you should totally check...
Bottom line The Lenovo ThinkPad T420 is a notebook which will take you through fire and water. The most amazing spec is the battery and the most amazing feature is the keyboard. You'll have to refrain from getting it if you're all about a light and thin gadget...
0%
techadvisor.co.uk
Updated:
2013-06-01 03:39:13
No one ever got fired for buying a ThinkPad, as the saying goes, and without a doubt no one will get fired for buying the latest Lenovo ThinkPad T420. This scintillatingly fast Sandy Bridge refresh of the familiar business-black, boxy-but-impressive, a...
Bottom line The Lenovo ThinkPad T420 is solidly constructed and offers racehorse performance. It's highly configurable with multiple warranty options, as befits a business laptop. Just about every IT person we know swears by the T series, for their clients and the...
80%
goodgearguide.com.au
Updated:
2013-06-01 03:39:20
The T420 is one of Lenovo's first Sandy Bridge–based laptops, sporting a 2nd Generation Core i5-2520 CPU. It still looks like an old and faithful Lenovo though, and it has all the good features we've grown to love over the years: The matte screen, the...
Good Good build quality, good user comfort, good performance...
Bad Lacks USB 3.0, TrackPoint can be annoying, screen could be better...
Bottom line The Lenovo ThinkPad T420 may be expensive, but it's aimed at professional users who want a sturdy, reliable and well-performing laptop. It runs the latest Intel Sandy Bridge CPU technology and has a solid all-round configuration...
80%
apcmag.com
Updated:
2014-03-24 01:03:53
It may not win any beauty contests, but the matte grey finish clearly marks the Lenovo ThinkPad T420 as a serious business notebook. The build quality is exceptional, with standouts being the solid metal hinges and rigid screen. Another great point is...
90%
notebookcheck.nl
Updated:
2013-06-01 03:39:19
Lenovo heeft zonder twijfel naam gemaakt in het zakensegment met zijn Thinkpad notebooks. De T-serie wil de "beste beveiliging, beheersbaarheid, diensten en support" aanbieden volgens Lenovo's homepage, en differentieert zich hiermee van de significant...
85%
notebookjournal.de
Updated:
2013-06-01 03:39:12
Gut ein Jahr ist es nun her, seitdem das unsere Redaktion ganz frisch aus Lenovos Mutterleib besuchte. Inzwischen könnte man meinen, dass dieses Office-Notebook seine Halbwertszeit erreicht hat, und so wird sich der Eine oder Andere fragen, weshalb ei...
Good flotter Prozessor, guter Akku, laufruhig, Eingabegeräte, Anschlüsse, robust...
Bad robust, schlechter Kontrast, keine Webcam...
Bottom line Lieber das T420 NW4NGGE mit i7-2620M oder doch das hier getestete, günstigere T420 4180-WGB mit i5-2410M? Die Antwort ist einfach. Das T420 ist primär ein Notebook für on-the-go, und als solches wird es wohl kaum den heimischen Desktop-Boliden ablösen...
90%
betabuzz.de
Updated:
2013-06-01 03:39:20
Das äußert sich ganz in der Tradition der T-Serie zunächst durch eine gradlinige, völlig unauffällige Gestaltung, starke Eingabegeräte sowie eine ziemlich potente Konfiguration: So setzt das Lenovo ThinkPad T420 auf eine Kombination aus Intel Core i7-2...
Good starke Performance, reichhaltige Ausstattung, viele Anschlüsse, starker Akku, gute Verarbeitung, 36 Monate Garantie...
Bad teuer, mittelmäßiger Bildschirm, kein USB 3.0 oder Bluray...
Bottom line Wer den hohen Preis nicht scheut, erhält mit dem Lenovo ThinkPad T420 – trotz Kritikpunkten – einen grundsoliden Business-Rechner. Mit seinem starken Akku und der tollen Verarbeitung ist das Paket ideal für Vielreisende. Der Facelift für das Gehäuse i...
78%
notebookcheck.it
Updated:
2013-06-01 03:39:20
Lenovo si è, senza dubbio, con i notebook Thinkpad, creato un nome nel settore business. La serie T vuole "offrire la migliore sicurezza, gestibilità, servizi e supporto" secondo la homepage di Lenovo, e così si distingue rispetto alla serie top W. I...
Good Buone prestazioni con le applicazioni, Configurazione per le comunicazioni completa, Dispositivi di input buoni, Tastiera illuminata, Opzioni per la batteria, Porta Display...
Bad Contrasto del display limitato, Angoli di visuale verticali, Nessuna USB 3.0...
Bottom line A parte gli attesi miglioramenti di prestazioni dovuti al processore di nuova generazione, molte cose consolidate e testate sono state mantenute rispetto al passato. Questo vale per il case e per i tools ThinkVantage. Qualche modifica ed upgrades si ha...
85%
webnews.it
Updated:
2014-01-03 15:07:55
Non c'è dubbio che negli ultimi mesi si stia assistendo ad una rapida diffusione dei nuovi processori Sandy Bridge sviluppati da Intel. Si tratta di soluzioni integrate che combinano anche un sottosistema grafico Intel HD 3000 compatibile con le librerie...
Good Robustezza, aumento prestazionale, sistemi di sicurezza, affidabilità, autonomia...
Bad Performance non sufficienti per applicazioni particolari, niente porte USB 3.0...
78%
notebookcheck.org
Updated:
2013-06-01 03:39:17
Lenovo, sin duda, creó un nombre por sí misma en el con los portátiles Thinkpad. La desea "ofrecer los mejores servicios de seguridad, comodidad, servicios y soporte" de acuerdo con el sitio web de Lenovo, y, por tanto, se distingue del top de la se...
Bottom line Además del aumento del rendimiento esperado debido a la nueva generación de procesadores, muchas cosas experimentadas y probadas fueron mantenidas. Esto también se aplica tanto para el chasis como para las convenientes herramientas pre-instaladas Think...
85%
retera.ru
Updated:
2014-04-06 02:46:50
ThinkPad T420 помимо обновления аппаратной части немного изменился и конструктивно. Правда, изменения эти лишь косметические, и ничего важного не затрагивают. Для написания обзора нам достался T420 с TYPE 4178-9YG, полная конфигурация которого, по информа...
Good практичный матовый и защищенный корпус, матовый экран, профессиональная ОС, 3 года гарантии, длительное время работы в режиме чтения, WWANready, большое количество всевозможных интерфейсов, производительный процессор, быстрый жесткий диск и акселерометр...
Bad стандартный дисплей с низким контрастом...
Bottom line Новый ThinkPad является хорошим преемником, сочетая в себе лучшие стороны ноутбуков прошлых поколений и долю исправлений. Конечно, данная конфигурация, является начальной. Доступны ноутбуки и с дискретными видеокартами и с повышенным разрешением. В любом...
0%
pcper.com
Updated:
2013-06-01 03:39:12
As you may already know from my ultrabook editorial, I’m not entirely sold on them. There are disadvantages to being thin.And as if to remind me of it, a Lenovo ThinkPad T420 suddenly appeared at my doorstep. Okay, that’s exaggerating a bit - I did...
0%
computershopper.com
Updated:
2013-06-01 03:39:12
Change comes slowly to the venerable ThinkPad T series, but when it does, it’s usually worth waiting for. The Lenovo ThinkPad T420—the bread and butter of the ThinkPad line—may look the same as the T410 it replaces, but important changes u...
Good Strong performance, Excellent battery life, Business-rugged ThinkPad architecture, Unique videoconferencing features...
Bad Bland styling, Small touch pad, No Blu-ray option or USB 3.0 ports, Low-res Webcam...
Bottom line With Sandy Bridge-grade speed, great battery life, durability features, and other goodies, the ThinkPad T420 is arguably today's best business thin-and-light. (But yes, it’s still basic black.)...
95%
notebookreview.com
Updated:
2013-06-01 03:39:13
There is a single fan exhausting air out the back left corner of the chassis. At idle it's nearly silent; under load it develops a slight whine but remains quiet enough to be ignored (even in a quiet office). It's nice...
Good Good build quality, Excellent keyboard and trackpad/touchpad, Highresolution 900p antiglare screen, 10 hours of battery life!...
Bad Weak speakers, Design might not appeal to all...
Bottom line The Lenovo ThinkPad T420 is a well-engineered 14" business notebook. It has the hallmark ThinkPad qualities including great build quality and a superior keyboard. I liked almost everything about it. The anti-glare screen prevents reflections at with a 1600x900 resolution, provides a lot of working space. The keyboard has a highly functional layout and the trackpoint and touchpad are easy to use.
80%
techworld.com
Updated:
2013-06-01 03:39:13
No one ever got fired for buying a ThinkPad, as the saying goes, and without a doubt no one will get fired for buying the latest Lenovo ThinkPad T420.This scintillatingly fast Sandy Bridge refresh of the familiar business black all-purpose laptop rema...
Bottom line The Lenovo ThinkPad T420 is solidly constructed and offers racehorse performance. It's highly configurable with multiple warranty options, as befits a business laptop. Just about every IT person we know swears by the T series, for their clients and th...
0%
pcworld.com_techhive.com
Updated:
2013-06-01 03:39:13
No one ever got fired for buying a ThinkPad, as the saying goes, and without a doubt no one will get fired for buying the latest Lenovo T420. This scintillatingly fast Sandy Bridge refresh of the familiar business-black, boxy-but-impressive, all-purpos...
Good Fast performer with a great keyboard, Solidly built...
Bad Textured touchpad has an odd feel, No USB 3.0...
Bottom line The venreable T420's staid countenance belies its oustanding performance, reliability, and features...
80%
Laptopmag.com
Updated:
2013-06-01 03:39:14
Lenovo's Thinkpad T series notebooks have long been the gold standard for mainstream business systems because of their strong performance, superior build quality, and best-in-class keyboards. With the 14-inch ThinkPad T420, Lenovo has made a couple of...
Good Epic battery life, Great keyboard, Solid sound, Strong performance, High-res screen...
Bad No USB 3.0, Webcam not standard...
Bottom line With its epic battery life, awesome keyboard, solid sound, durable design, and high-res screen, the ThinkPad T420 offers nearly everything you'd want in a 14-inch business system for a good price. If you're looking for something a bit lighter, consider...
80%
apcmag.com
Updated:
2013-06-01 03:39:17
It may not win any beauty contests, but the matte grey finish clearly marks the Lenovo ThinkPad T420 as a serious business notebook. The build quality is exceptional, with standouts being the solid metal hinges and rigid screen. Another great point is...
90%
insidehw.com
Updated:
2013-06-01 03:39:19
Whether it’s their ultraportable PCs, business models or workstations, Lenovo solutions are always touted to be uncompromising solutions, with excellent quality and flawless product support. The ThinkPad series became well-known for the aforementioned...
0%
notebookcheck.net
Updated:
2013-06-01 03:39:20
Our test device is the 14 incher from the T-series, called T420 . Adjacently, the 15 inch model, T520, is also offered and in review at the same time. Essentially, the Tx20 laptops only differ from the previous models, called T410 and T510 , by a hardware...
Good Good application performance, Comprehensive communication configuration, Pleasant input devices, Keyboard light, Battery options, Display port...
Bad Low display contrast, Vertical viewing angle dependency, No USB 3.0...
Bottom line Lenovo Thinkpad T420Apart from the expected performance increase due to the new processor generation, many things tried and tested things have been maintained. This is just as true for the case as for the pre-installed, convenient ThinkVantage tools. Slig...
85%
notebookcheck.info
Updated:
2014-05-02 03:28:51
Uma constante invariável. O design experimentado e testado do Thinkpad praticamente se manteve intacto no exterior. Mas a partir de agora, o novo hardware Sandy Bridge faz seu trabalho dentro do T420. Além disso, o compacto portátil de escritório ostenta...
Good Bom desempenho de aplicativos, Extensa configuração de comunicações, Agradáveis dispositivos de entrada, Luz do teclado, Opções de baterias, Display port...
Bad Baixo contraste da tela, Dependência dos ângulos de visão verticais, Sem USB 3.0...
85%
notebookcheck.pl
Updated:
2014-07-23 09:34:43
Na pierwszy rzut oka ThinkPad T420 nie różni się znacząco od T410. Jest to jednak mylne wrażenie. Przede wszystkim zmieniły się proporcje matrycy (z 16:10 na 16:9), której przekątna wynosi 14 a nie 14,1”. Stosownie do formatu ekranu musiały się również zm...
Good wydajny procesor, długa praca akumulatorze (z możliwością wydłużenia po zakupie pojemniejszych baterii), szeroki wachlarz dostępnych modułów komunikacyjnych, wygodne urządzenia wejścia, oświetlana klawiatura, DisplayPort...
Bad niski kontrast, wąskie kąty widzenia w pionie, brak USB 3.0...
Bottom line Poza spodziewanym wzrostem wydajności w porównaniu do poprzedniej generacji procesorów w ThinkPadzie T420 zachowano wiele wypróbowanych rozwiązań. Dotyczy to obudowy i preinstalowanych przydatnych narzędzi ThinkVantage. Pewne modyfikacje objęły porty pery...
85%
cw.no
Updated:
2013-06-01 03:39:13
Thinkpad T420s, som for tiden er Lenovos mest solgte bedriftsmodell, er en pc selskapet sikter mot dem som ønsker en jobb-pc som skal være lett å frakte med seg, men som samtidig opprettholder en stor skjerm med høy oppløsning, samt høy ytelse. De fles...
Good Lett til å være 14-tommer. God ytelse. God skjerm. Særdeles bra tastatur.
Bad Pris. Batteridriftstid.
Bottom line Ønsker man en lett pc samtidig som skjermstørrelse, ytelse og funksjonalitet holdes oppe, er det ikke så lett å finne direkte konkurrenter til Thinkpad T420s - i hvert fall ikke hvis man bare ser på modeller rettet mot bedrifter. Det koster ekstra, me...
83%
tek.no
Updated:
2013-06-01 03:39:17
Enten du er en forretningsmann eller -kvinne på farten, eller bare setter pris på en godt konstruert bærbar datamaskin, burde navnet ThinkPad ringe en bjelle. Dette er merkenavnet til bærbare maskiner produsert av Lenovo hovedsaklig rettet mot bedrifts...
Good Batteri som varer en arbeidsdag, Solid konstruksjon, Mange sikkerhetsfunksjoner, Skjerm og tastatur som er behagelig å jobbe med...
Bad Ikke USB 3.0, Ikke så mye ytelse for pengene...
Bottom line Lenovo ThinkPad T420 er rettet mot forretningsfolk på farten, og ikke mot mannen i gata. Dette er noe som skal kunne forsvare en pris på nesten det dobbelte av hva en kan forvente å betale for tilsvarende maskinvare i andre bærbare maskiner. Ytelsesme...
0%
iworld.com.vn
Updated:
2016-12-14 21:32:34
Lenovo ThinkPad T420 là lựa chọn tuyệt vời cho nhân viên công sở và học sinh sinh viên, không có thiết kế quá đẹp mắt nhưng bền, hoạt động tốt ở nhiều môi trường và phù hợp với nhiều mục đích sử dụng ở một mức giá hợp lý.Ưu điểm:– Chất lượng thiết kế đảm...
Good Chất lượng thiết kế đảm bảo độ bền, Bàn phím và bàn rê chất lượng tốt, Màn hình độ phân giải cao 900p có khả năng chống lóa, Thời lượng pin lên tới 10 tiếng...
Bad Loa yếu...
0%
infokomputer.com
Updated:
2016-12-14 21:32:34
Lenovo memang kerap menghadirkan notebook bagi kalangan bisnis. Begitu pula dengan Thinkpad T420 yang hadir dengan beberapa pembaruan feature .Lenovo membagi seri Thinkpad T420 menjadi tiga varian, dan varian dengan kode seri 41785PA ini merupakan yang te...
Good Desain klasik, ringan dan nyaman, layar anti-glare, pilihan resolusi tinggi, touchpad nyaman digunakan, engsel bisa dilekuk hingga 180 derajat, ada docking sebagai tambahan baterai, pilihan koneksi yang beragam...
Bad Harga mahal...
79%
Show all
Customer service details