location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo CDRW DVD ULTRABAY SLIM DRIVE optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDRW DVD ULTRABAY SLIM DRIVE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8621 show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:39:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo CDRW DVD ULTRABAY SLIM DRIVE optical disc drive Internal :
The long product name of Lenovo CDRW DVD ULTRABAY SLIM DRIVE optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CDRW DVD ULTRABAY SLIM DRIVE (FLAT BEZEL) NS (MSD)
More>>>
Lenovo CDRW DVD ULTRABAY SLIM DRIVE optical disc drive Internal:
The official description of Lenovo CDRW DVD ULTRABAY SLIM DRIVE optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get two drives in one with this high-speed, high-capacity read/write storage solution. The ThinkPad CD-RW/DVD-ROM Combo II UltraBay Slim Drive (with Flat Bezel) combines DVD read and CD read/write functions into a single drive. This versatile optical drive can be used in the media bay of ThinkPad Z60t notebooks and the ThinkPad Advanced Dock. Note: for ThinkPad Z60m notebooks we recommend the ThinkPad CD-RW/DVD-ROM Combo Ultrabay Enhanced Drive (73P3275).

Features & Benefits:

• Adheres to DVD-Multi specifications for playback compatibility across all five DVD Recordable formats: DVD-R, DVD-RW, DVD-RAM, DVD+R and DVD+RW
• Fast write speeds up to 24X Max to CD-R and CD-RW media make it perfect for backing up files or sharing information with others
• Store up to 700MB of data, depending on media
• Read speeds up to 24X Max for CD media and 8X Max for DVD media
• Includes RecordNow and DLA CD recording software and InterVideo WinDVD movie navigation software
• Buffer underrun protection helps minimise writing errors, saving time and money
• Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo CDRW DVD ULTRABAY SLIM DRIVE optical disc drive Internal:
This short summary of the Lenovo CDRW DVD ULTRABAY SLIM DRIVE optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo CDRW DVD ULTRABAY SLIM DRIVE, 2 MB, 24x, 24x, 24x, 130 ms, 110 ms

Long summary description Lenovo CDRW DVD ULTRABAY SLIM DRIVE optical disc drive Internal:
This is an auto-generated long summary of Lenovo CDRW DVD ULTRABAY SLIM DRIVE optical disc drive Internal based on the first three specs of the first five spec groups.

Lenovo CDRW DVD ULTRABAY SLIM DRIVE. Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x. DVD drive average random access time: 130 ms, Access time: 110 ms. Weight: 200 g

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
24x
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
DVD drive average random access time
130 ms
Access time
110 ms
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Weight
200 g
Other features
Media types supported
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM, DVD-RW, DVD+RW, DVD+R, DVD+R DL, DVD-R DL
Dimensions (WxDxH)
128 x 129 x 10 mm
Compatible operating systems
Microsoft Windows 2000 / Windows XP