Lenovo logo

Lenovo Messenger Carrying Case 39.1 cm (15.4") Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139531
Info modified on:
19 Nov 2020, 13:37:04
Long product name Lenovo Messenger Carrying Case 39.1 cm (15.4") Grey:

Lenovo Messenger Carrying Case

Lenovo Messenger Carrying Case 39.1 cm (15.4") Grey:

The family of affordable Lenovo Carrying Cases transports and protects Lenovo notebooks with ease and in style. Each lightweight case has a padded pocket for a notebook that helps guard it against the bumps and jostles of travel. Lenovo Carrying Cases offer the up-to-date features necessary to create a convenient and efficient mobile office without sacrificing style. The cases complement the look and feel of Lenovo notebooks on the outside and deliver clever functionality on the inside. Each case features subtle branding logos and fabric in cool grey and black with orange accents.

Features & Benefits:

• The exterior of the Lenovo Carrying Case - Messenger offers:
- Quick access front zippered pocket on flap for travel tickets
- Rear: file pocket with orange accent pull tab and velcro closure
- Side: stretch mesh water bottle holder
- Padded and double adjustable shoulder strap to help free your hands when you are on the go
- Subtle branding
• The matching nylon interior offers:
- Separate padded section and closure strap in the main compartment holds up to 15.4" notebooks securely
- Separate section for writing pads, notebooks, folders and power adapter in main compartment
- Front: workstation section under messenger flap for pens, mobile phone, PDA and valuables.

Short summary description Lenovo Messenger Carrying Case 39.1 cm (15.4") Grey:

Lenovo Messenger Carrying Case, 39.1 cm (15.4"), 600 g

Long summary description Lenovo Messenger Carrying Case 39.1 cm (15.4") Grey:

Lenovo Messenger Carrying Case. Maximum screen size: 39.1 cm (15.4"). Weight: 600 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.