location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X60 Series 4 Cell Enhanced Capacity Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8828612814660
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2021 13:43:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery :
The long product name of Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X60 Series 4 Cell Enhanced Capacity Battery
More>>>
Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery:
The official description of Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad X60 Series 4 Cell Enhanced Capacity Battery can either replace the original 4 cell system battery (select models) or be swapped in as a spare to enable users to stay unplugged longer. It can remain in the system when the system is connected to the ThinkPad X6 UltraBase. Computing for up to 6.1 hours is possible on select systems when the ThinkPad X60 Series 4 Cell Enhanced Capacity Battery is combined with the optional ThinkPad X60 Series Extended Life Battery (40Y7005). Up to 5.6 hours is possible when combined with the ThinkPad Advanced Ultrabay Battery (40Y6789) fitted in the ThinkPad X6 UltraBase. Note that the Extended Life Battery cannot be used in or with the ThinkPad X6 UltraBase. A description of the testing and the environment under which the test was performed is available at www.lenovo.com/pc/ww/thinkpad/batterylife. Battery life (and recharge times) depends on many factors including screen brightness, applications, features, power management, battery condition and other user preferences.

Features & Benefits:

- Original equipment specifications for correct fit and capabilities:
- The 4 Cell Slim Line Battery conforms to the exact shape (footprint) of Thinkpad X60 Series notebooks. The 4 Cell Enhanced Capacity Battery provides longer computing time than the Slim Line Battery, but is larger and extends beyond the rear of the notebook
- Provides up to 3.55 hours battery life
- Designed so ThinkPad X60 Series systems still fit in the ThinkPad X6 UltraBase
- Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery:
This short summary of the Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery, Battery, Lenovo

Long summary description Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery:
This is an auto-generated long summary of Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery based on the first three specs of the first five spec groups.

Lenovo ThinkPad X60 Series 4 Cell Enhanced Capacity Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
14.4 V
Number of battery cells
4
Battery
Battery life (max)
3.55 h
Weight & dimensions
Width
162 mm
Depth
68.8 mm
Height
23.6 mm
Weight
260 g
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)