Lenovo logo

Lenovo Thunderbolt 3 Workstation Dock Gen 2 Wired Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62461
Info modified on:
03 Aug 2022, 07:23:07
Bullet Points Lenovo Thunderbolt 3 Workstation Dock Gen 2 Wired Black:
  • - Universally compatible with endless possibilities, ThinkPad Thunderbolt 3 Workstation Dock Gen 2 designed with Split docking cable, lets you do more and be more with added support for Lenovo, ThinkPad and any other brands’ Thunderbolt™ or USB-C™ enabled laptops, as well as ThinkPad Mobile Workstation Laptops
  • - Expand your horizon with 40Gbps transfer rates, 5K video or multi 4K displays, power charging, and multiple ports for peripherals with one cable connection
  • - Max 170W charging to ThinkPad Mobile Workstation via Slim tip and max 65W charging to Thunderbolt™ or USB-C™ standard laptops
  • - Enterprise IT-Friendly: Supports network manageability such as PXE boot, Wake-on-Lan from a variety of modes, and MAC address Pass Through with ThinkPad classic and Mobile Workstation Laptops
Long product name Lenovo Thunderbolt 3 Workstation Dock Gen 2 Wired Black:

5x USB 3.0, Thunderbolt 3, 2x DisplayPort, 2x HDMI, 1x Ethernet, 525g

Lenovo Thunderbolt 3 Workstation Dock Gen 2 Wired Black:

Lenovo understands that modern business depends on a wide variety of notebooks and devices from different brands working seamlessly together to meet business needs. To deliver this experience, ThinkPad Thunderbolt 3 Workstation Dock Gen 2 is compatible with Lenovo ThinkPad Notebooks as well as notebooks from HP, Dell, Apple® and other brands **
**DISCLAIMER: Lenovo USB-C & Thunderbolt Docks function with notebooks that support industry standard USB-C Alt-Mode or Thunderbolt protocols through their USB-C port. Lenovo USB-C and Thunderbolt Docks support additional features, such as MAC address passthrough, WOL and mirrored power button, on most Lenovo ThinkPad notebooks, but such features may not be available on certain other Lenovo notebooks or non-Lenovo branded notebook systems

Short summary description Lenovo Thunderbolt 3 Workstation Dock Gen 2 Wired Black:

Lenovo Thunderbolt 3 Workstation Dock Gen 2, Wired, Thunderbolt 3, 10,100,1000 Mbit/s, Black, Kensington, Windows 10

Long summary description Lenovo Thunderbolt 3 Workstation Dock Gen 2 Wired Black:

Lenovo Thunderbolt 3 Workstation Dock Gen 2. Connectivity technology: Wired, Host interface: Thunderbolt 3. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Cable lock slot type: Kensington. Windows operating systems supported: Windows 10. Width: 220 mm, Depth: 80 mm, Height: 30 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.