Lenovo logo

Lenovo ThinkPad Thunderbolt 3 Dock Wired Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43437
Info modified on:
14 Mar 2024, 19:43:09
Short summary description Lenovo ThinkPad Thunderbolt 3 Dock Wired Black:

Lenovo ThinkPad Thunderbolt 3 Dock, Wired, Thunderbolt 3, USB Type-A, 10,100,1000 Mbit/s, Black, Lenovo

Long summary description Lenovo ThinkPad Thunderbolt 3 Dock Wired Black:

Lenovo ThinkPad Thunderbolt 3 Dock. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB connector type: USB Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Lenovo, Compatibility: P52s, P51s, ThinkPad 25, T480, T480s, T580, T570, T470, T470s, X1 Carbon Gen 6, X1 Carbon Gen 5,.... Power source type: DC. Width: 220 mm, Depth: 80 mm, Height: 30 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.