location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2321x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4014HB6
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 61 cm (24")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 24 W
Long product name Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" wide (584 mm), 1920 x 1080, 1000:1, 250 cd/m2, 5 ms, VGA & DisplayPort
More>>>
Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision L2321x Wide is the ultimate business productivity tool designed for large enterprise users. It can simultaneously display contents from 2 video signal sources on the same screen as if it were ‘2-monitors-in-1’, fully supporting legacy applications resolution requirements. This hardware-based solution gives users the flexibility to control the various screen-split modes without compatibility issues commonly seen in software-based solutions. Users can run an application in full-screen mode on one side, and still work on other applications in the other side as if it were a second monitor. Users gain productivity boosts from true multi-tasking enabled by this ‘2-in1’ monitor that is more cost, energy and space efficient than 2 conventional monitors. The L2321x Wide meets TCO Edge and EPEAT Gold standards, and also exceeds ENERGY STAR 5.0 requirements.

Short summary description Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision L2321x, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision L2321x. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
640 x 350, 832 x 624, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1366 x 768, 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Viewable size, horizontal
50.9 cm
Viewable size, vertical
28.6 cm
Viewable size diagonal
58.4 cm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DisplayPorts quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
11 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivel angle range
-45 - 45°
Tilt angle range
0 - 30°
Cable length
1.8 m
Power
Power consumption (typical) *
24 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
546 mm
Depth (without stand)
241 mm
Height (without stand)
374 mm
Weight (without stand)
6.69 kg
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:41:04
Uk has collected 1 expert review for Lenovo ThinkVision L2321x computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
apcmag.com
Updated:
2016-12-28 17:57:42
By all accounts, the ThinkVision is not a pretty monitor. It’s square, matte black, has ugly, old-school buttons and a stand straight from the '90s. But, fortunately for Lenovo, it’s what’s inside that counts.Despite being launched late last year...
80%