location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Advanced Mini Dock - Europe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Advanced Mini Dock - Europe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39T4587 show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2017 13:53:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad Advanced Mini Dock - Europe :
The long product name of Lenovo ThinkPad Advanced Mini Dock - Europe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Advanced Mini Dock - Europe
More>>>
Lenovo ThinkPad Advanced Mini Dock - Europe:
The official description of Lenovo ThinkPad Advanced Mini Dock - Europe as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Advanced Mini Dock offers enhanced cable management and connectivity in a surprisingly small form factor. It is ideal for notebook users who need quick and easy access to peripherals but do not require full desktop expansion capability.

Features & Benefits:

- Top-left corner alignment for easy system attachment
- Step-by-step LEDs and convenient buttons for easy system ejection
- Standard device ports - 4 USB 2.0 ports, 1 PS/2 port for keyboard or mouse, serial and parallel ports
- Audio/video ports - Microphone in, headphone out, S/PDIF (digital audio), DVI, VGA
- Communication ports - Gigabit Ethernet (RJ-45) and modem (RJ-11)
- Integrated key lock and security lock slot to secure both the ThinkPad notebook and the Advanced Mini Dock
- 90W AC adapter - Recharges the ThinkPad system battery while powering all functions of the Advanced Mini Dock
- Compatible with next generation (60 Series and higher) ThinkPad Z, T and R Series notebooks. Does not support earlier ThinkPad models
- Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo ThinkPad Advanced Mini Dock - Europe:
This short summary of the Lenovo ThinkPad Advanced Mini Dock - Europe data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Advanced Mini Dock - Europe, 10,100,1000 Mbit/s, 5 - 35 °C, 8 - 95%, 900 g, 334 x 213 x 54 mm, 1x S/PDIF 1x DVI 1x VGA 1x RJ-45 1x RJ-11

Long summary description Lenovo ThinkPad Advanced Mini Dock - Europe:
This is an auto-generated long summary of Lenovo ThinkPad Advanced Mini Dock - Europe based on the first three specs of the first five spec groups.

Lenovo ThinkPad Advanced Mini Dock - Europe. Ethernet LAN data rates: 10,100,1000 Mbit/s. Weight: 900 g. Dimensions (WxDxH): 334 x 213 x 54 mm, I/O ports: 1x S/PDIF 1x DVI 1x VGA 1x RJ-45 1x RJ-11

Ports & interfaces
Line-in
Yes
Line-out
Yes
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
1
DC-in jack
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Weight
900 g
Other features
Security lock
Yes
Dimensions (WxDxH)
334 x 213 x 54 mm
I/O ports
1x S/PDIF 1x DVI 1x VGA 1x RJ-45 1x RJ-11
USB ports quantity
4
Brand Image Product code Product Stock Price from
Lenovo ThinkPad Advanced Mini Dock - Italy Lenovo ThinkPad Advanced Mini Dock - Italy
(show image)
39T4592 ThinkPad Advanced Mini Dock - Italy 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Advanced Mini Dock - United Kingdom Lenovo ThinkPad Advanced Mini Dock - United Kingdom
(show image)
39T4590 ThinkPad Advanced Mini Dock - United Kingdom 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Advanced Mini Dock - Denmark Lenovo ThinkPad Advanced Mini Dock - Denmark
(show image)
39T4588 ThinkPad Advanced Mini Dock - Denmark 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Advanced Mini Dock - Switzerland Lenovo ThinkPad Advanced Mini Dock - Switzerland
(show image)
39T4591 ThinkPad Advanced Mini Dock - Switzerland 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)