location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Advanced Dock - Denmark

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Advanced Dock - Denmark
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39T4570
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:36:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad Advanced Dock - Denmark :
The long product name of Lenovo ThinkPad Advanced Dock - Denmark. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Advanced Dock - Denmark
More>>>
Lenovo ThinkPad Advanced Dock - Denmark:
The official description of Lenovo ThinkPad Advanced Dock - Denmark as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Advanced Dock offers full connectivity and desktop expansion for users of next generation ThinkPad systems. It is ideal for notebook users who use high-end graphics or multiple monitors, work with digital media or require a second optical or hard drive.

Features & Benefits:

- Top-left corner alignment for easy system attachment
- Step-by-step LEDs and convenient buttons for easy system ejection
- Ultrabay Enhanced for device expansion - supports Ultrabay Enhanced DVD, CD-RW/DVD-ROM Combo and Multi-Burner drives. Can also house a second ThinkPad hard drive
- One full-height and half-length or low profile PCI Express Card (full-height bracket is required for low profile card)
- 6-in-1 media card reader - supports six digital media types including xD, SD, Compact Flash, MultiMedia Card, SmartMedia and Memory Stick
- Standard device ports - 5 USB 2.0 ports, 1 PS/2 port for keyboard or mouse, serial and parallel ports
- Audio/video ports - Microphone in, headphone out, S/PDIF (digital audio), DVI-D and VGA
- Communication ports - Gigabit Ethernet (RJ-45) and modem (RJ-11)
- Integrated key lock and security lock slot to secure both the ThinkPad notebook and the Advanced Dock
- Integrated power supply - recharges the ThinkPad system battery while powering all functions of the ThinkPad Advanced Dock
- Compatible with next generation (60 Series and higher) ThinkPad R, T and Z Series notebooks. Does not support earlier ThinkPad models
- Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo ThinkPad Advanced Dock - Denmark:
This short summary of the Lenovo ThinkPad Advanced Dock - Denmark data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Advanced Dock - Denmark, 10,100,1000 Mbit/s, 5 - 35 °C, 8 - 95%, 2.8 kg, 361 x 373 x 72 mm, 5 x USB 2.0 1 x S/PDIF 1 x DVI-D 1 x VGA 1 x RJ-45 1 x RJ-11

Long summary description Lenovo ThinkPad Advanced Dock - Denmark:
This is an auto-generated long summary of Lenovo ThinkPad Advanced Dock - Denmark based on the first three specs of the first five spec groups.

Lenovo ThinkPad Advanced Dock - Denmark. Ethernet LAN data rates: 10,100,1000 Mbit/s. Weight: 2.8 kg. Dimensions (WxDxH): 361 x 373 x 72 mm, I/O ports: 5 x USB 2.0 1 x S/PDIF 1 x DVI-D 1 x VGA 1 x RJ-45 1 x RJ-11

Ports & interfaces
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
1
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Weight
2.8 kg
Other features
Dimensions (WxDxH)
361 x 373 x 72 mm
I/O ports
5 x USB 2.0 1 x S/PDIF 1 x DVI-D 1 x VGA 1 x RJ-45 1 x RJ-11